EN
  • EN
  • DE

VLF3010AT-6R8M

Part No VLF3010AT-6R8M
Manufacturer TDK Corporation
Catalog Fixed Inductors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 12+
Reference case SMD
Manufacturer TDK Corporation
Manufacturer Homepage www.tdk.com
Win Source Part Number 750596-VLF3010AT-6R8M
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian VLF3010AT-6R8M CAD Model

Description

The VLF3010AT-6R8M is a wire-wound inductor manufactured by TDK Corporation. This inductor is designed for use in power circuits, particularly in mobile devices and other small electronic equipment. Its shielded construction minimizes electromagnetic interference (EMI), making it suitable for sensitive applications.

Applications:

  • DC-DC Converters: Used as an energy storage element in step-up (boost) and step-down (buck) converters.
  • Power Inductors: Employed in various power supply circuits for filtering and energy storage.
  • Mobile Devices: Found in smartphones, tablets, and other portable devices for power management.
  • Voltage Regulators: Used in voltage regulator circuits for smoothing and filtering.
  • EMI Filters: Employed in EMI filter circuits to suppress unwanted noise.

Features:

  • Wire-Wound Construction: Provides high current handling capability.
  • Shielded Construction: Minimizes electromagnetic interference (EMI).
  • Compact Size: Small footprint allows for integration in space-constrained applications.
  • Low DC Resistance: Minimizes power loss in the inductor.
  • High Saturation Current: Handles high current levels without significant inductance drop.
  • RoHS Compliant: Complies with Restriction of Hazardous Substances directive.

Benefits:

  • Efficient Power Conversion: Low DC resistance improves power conversion efficiency.
  • Reduced EMI: Shielded construction minimizes interference with other components.
  • Space Saving: Compact size enables smaller and more efficient circuit boards.
  • High Current Handling: Handles high current loads without saturation.
  • Reliable Performance: Robust design ensures reliable operation in demanding conditions.

Additional Details:

The VLF3010AT-6R8M inductor has an inductance value of 6.8 μH (microhenries). It is typically available in a surface-mount package, facilitating automated assembly. The inductor's shielded construction helps to prevent noise from radiating to other sensitive components. It is designed to operate over a wide temperature range. The inductor's high saturation current makes it suitable for applications with high current demands. The VLF series of inductors are known for their compact size and high performance in power circuit applications. The 'M' suffix typically indicates a tolerance level. This component is commonly used in switching regulators to store energy and provide a stable output voltage.

You May Also Be Interested in

Pulse
FIXED IND 10UH 5A 25 MOHM TH
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
FIXED IND 4.7UH 13.6A 13.5 MOHM
Need more? Email Us
Pulse
FIXED IND 27NH 1A 110 MOHM SMD
Need more? Email Us
Pulse
FIXED IND 220UH 1.5A 420 MOHM TH
Need more? Email Us
Pulse
FIXED IND 150NH 10A 6.8 MOHM SMD
Need more? Email Us
Pulse
FIXED IND
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
225+ $0.2576 $57.9600
550+ $0.2114 $116.2700
845+ $0.2056 $173.7320
1,165+ $0.1987 $231.4855
1,510+ $0.1917 $289.4670
2,015+ $0.1721 $346.7815
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,759 pieces
MOQ: 225 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess