EN
  • EN
  • DE

VLF302510MT-1R0N

Part No VLF302510MT-1R0N
Manufacturer TDK Corporation
Catalog Fixed Inductors
Description FIXED IND 1UH 2.13A 40 MOHM SMD
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Inductors
Features 1 µH Shielded Wirewound Inductor 2.13 A 40mOhm Max Nonstandard
Manufacturer TDK Corporation
Series VLF-MT
Package Reel - TR
Part Status Obsolete
Operating Temperature Range -40°C ~ 105°C
Mounting Surface Mount
Package Nonstandard
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8504.50.8000
Other Part Number 445-6769-6, 445-6769-1, 445-6769-2, VLF302510MT1R0N
Quantity per package 2000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 902623-VLF302510MT-1R0N
Ultra Librarian 3D Model Ultra Librarian VLF302510MT-1R0N CAD Model

Description

The VLF302510MT-1R0N is a wire-wound inductor manufactured by TDK Corporation. It is typically used in power supply circuits, DC-DC converters, and other power management applications, offering an optimal balance between size, inductance, and current handling capacity.

Applications

  • DC-DC Converters: Vital in step-up, step-down, and inverting converters for efficient power transformation.
  • Power Supplies: Functions as a crucial filtering component and energy storage element.
  • Mobile Devices: Essential for voltage regulation and power efficiency in smartphones, tablets, and laptops.
  • Wearable Technology: Ideal for compact devices, ensuring stable power delivery.
  • Audio Equipment: Used for filtering noise and impedance matching in audio signal paths.

Features

  • Compact Size: Its small 3.0 x 2.5 x 1.0 mm footprint allows for high-density board layouts.
  • Optimized Inductance: Provides an inductance value of 1.0 μH, suitable for various applications.
  • Low DC Resistance (DCR): Minimizes power loss, thereby enhancing overall efficiency.
  • Magnetically Shielded: Effectively reduces electromagnetic interference (EMI).
  • Wide Operating Temperature Range: Ensures stable performance across diverse environmental conditions.

Benefits

  • High Efficiency: The low DCR minimizes power dissipation, improving the efficiency of power conversion.
  • Reduced Electromagnetic Noise: Shielding reduces EMI, maintaining signal integrity in sensitive circuits.
  • Compact Design: Facilitates the design of smaller and more portable electronic devices.
  • Stable Operation: Provides consistent and reliable performance over a broad temperature range.
  • Extended Battery Life: Power efficiency contributes to prolonged battery life in mobile applications.

Additional Details

The VLF302510MT-1R0N inductor features an inductance value of 1.0 μH, making it well-suited for various power management needs. The compact 3.0 x 2.5 x 1.0 mm size is advantageous in space-constrained applications. Low DC resistance (DCR) is a critical feature for minimizing power loss and improving converter efficiency. Furthermore, its magnetically shielded construction reduces electromagnetic interference (EMI) and protects nearby components. TDK Corporation ensures that this inductor meets high standards for quality and reliability, making it suitable for demanding applications like those found in mobile devices and wearable technology.

You May Also Be Interested in

Pulse
FIXED IND 122UH 160MA 1.225 OHM
Need more? Email Us
Pulse
FIXED IND 400NH 14A 7.73MOHM SMD
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
FIXED IND 25UH 2.6A 43 MOHM TH
Need more? Email Us
Pulse
FIXED IND 70UH 3A 52 MOHM TH
Need more? Email Us
Pulse
FIXED IND
Need more? Email Us
Pulse
FIXED IND 10UH 5A 25 MOHM TH
Need more? Email Us
Pulse
FIXED IND 3.3NH 1A 50 MOHM SMD
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.1152 $63.4560
70+ $1.7357 $121.4990
105+ $1.6814 $176.5470
145+ $1.6271 $235.9295
185+ $1.5729 $290.9865
250+ $1.4102 $352.5500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,660 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess