EN
  • EN
  • DE

VLF4012AT-220MR51-LC

Part No VLF4012AT-220MR51-LC
Manufacturer TDK Corporation
Catalog Fixed Inductors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Inductors,Coils,Chokes
Family Fixed Inductors
Manufacturer TDK Corporation
Win Source Part Number 408156-VLF4012AT-220MR51-LC
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian VLF4012AT-220MR51-LC CAD Model

Description

The VLF4012AT-220MR51-LC is a wire-wound inductor manufactured by TDK Corporation. It is part of the VLF series, known for its compact size and excellent inductance characteristics. This inductor is designed for use in power circuits, particularly in mobile devices and other small electronic equipment, where space is a premium. The LC suffix suggests a lead-free construction and compatibility with reflow soldering processes.

Applications:

  • DC-DC converters in portable devices: Specifically smartphones, tablets, and wearable technology.
  • Power supply circuits: Used for voltage regulation and noise filtering.
  • High-frequency power inductors: Suited for applications needing high efficiency and small size.
  • Noise filtering in signal lines: Reduces unwanted electromagnetic interference.

Features:

  • Small Size: Dimensions are optimized for compact designs.
  • Magnetically Shielded: Minimizes electromagnetic interference (EMI).
  • High Current Capability: Can handle relatively large currents for its size.
  • Excellent Inductance Stability: Maintains stable inductance over a range of temperatures and frequencies.
  • Lead-Free Construction: Compliant with RoHS standards.

Benefits:

  • Space Saving: Enables smaller and more compact electronic devices.
  • Reduced EMI: Improves the overall performance and reliability of the device by minimizing interference.
  • Efficient Power Conversion: Helps to improve the energy efficiency of DC-DC converters.
  • Reliable Performance: Provides stable and consistent performance in demanding applications.
  • Environmental Compliance: Meets environmental regulations for lead content.

Specifications:

The VLF4012AT-220MR51-LC has an inductance of 22µH. Its dimensions are 4.0mm x 4.0mm x 1.2mm. It is designed for reflow soldering. It has a shielded construction. The rated current is specific to the part number and can be found in the TDK datasheet. The operating temperature range is also detailed in the datasheet.

You May Also Be Interested in

Pulse
FIXED IND 25UH 2.6A 43 MOHM TH
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
FIXED IND 400NH 14A 7.73MOHM SMD
Need more? Email Us
Pulse
FIXED IND 150NH 10A 6.8 MOHM SMD
Need more? Email Us
Pulse
FIXED IND 55UH 7A 17 MOHM TH
Need more? Email Us
Pulse
FIXED IND 680UH 850MA 1.5 OHM TH
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
120+ $0.4816 $57.7920
295+ $0.3962 $116.8790
455+ $0.3835 $174.4925
625+ $0.3708 $231.7500
805+ $0.3592 $289.1560
1,080+ $0.3211 $346.7880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 35,500 pieces
MOQ: 120 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess