EN
  • EN
  • DE

VLF4012AT-3R3M1R3-7

Part No VLF4012AT-3R3M1R3-7
Manufacturer TDK Corporation
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer TDK Corporation
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 842005-VLF4012AT-3R3M1R3-7
Ultra Librarian 3D Model Ultra Librarian VLF4012AT-3R3M1R3-7 CAD Model

Description

The TDK VLF4012AT-3R3M1R3-7 is a wire-wound power inductor designed for DC-DC converters and power supply circuits. This inductor features a compact size and a magnetically shielded construction, making it suitable for applications where space is limited and electromagnetic interference (EMI) needs to be minimized. The inductor offers a balance of inductance, current handling capability, and low DC resistance for efficient power conversion.

Applications

  • DC-DC Converters
  • Power Supplies
  • Portable Devices
  • Noise Filtering
  • Voltage Regulators

Features

  • 3.3 μH Inductance
  • High Current Capacity
  • Low DC Resistance
  • Magnetically Shielded Construction
  • Surface Mount Package
  • Compact Size

Benefits

  • Efficient Power Conversion
  • Reduced EMI
  • Space-Saving Design
  • Reliable Performance
  • Suitable for High-Density Circuit Boards

The VLF4012AT-3R3M1R3-7 features a 3.3 μH inductance, making it effective in smoothing current fluctuations and reducing voltage ripple in DC-DC converters. Its high current capacity ensures it can handle the current demands of power supply circuits. The low DC resistance minimizes power losses, increasing the efficiency of the power converter. The magnetically shielded construction minimizes EMI, allowing the inductor to be placed close to other components without causing interference. It uses Surface Mount Technology (SMT) for automated assembly. The compact size enables integration into dense circuit boards.

Typical specifications include a DC resistance of 0.13 ohms, a saturation current of 1.3 amps, and an operating temperature range of -40°C to +85°C. This inductor is a good choice for portable devices and other applications where space is limited, providing efficient power conversion and reduced EMI in a compact package. It maintains stable performance even under varying load conditions. The inductor effectively reduces noise and voltage ripple, improving stability in electronic circuits.

You May Also Be Interested in

3M
SCOTCH MOUNTING TAPE 112L 1" X
Lowest to $62.0050
Adafruit Industries LLC
JST PH 2.0MM PITCH CONNECTOR KIT
Need more? Email Us
Keystone Electronics
PC TEST POINT SLOTTED
Lowest to $195.5993
Adafruit Industries LLC
HOOK-UP 22AWG SOLID - 6 X 25FT
Need more? Email Us
American Hakko Products, Inc.
FILTER,PRE,ALUM.,5PK,808
Need more? Email Us
Tripp Lite
KEYPAD USB W/2 USB PORTS
Need more? Email Us
American Hakko Products, Inc.
DIAPHRAGM,PUMP,2PK,FR-400/FM-204
Need more? Email Us
Broadcom Limited
6 PORT 10/100 SWITCH (LEAD FRE
Lowest to $14.5523
American Hakko Products, Inc.
HOLDER,FRONT,FR-4001
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
235+ $0.2460 $57.8100
575+ $0.2021 $116.2075
885+ $0.1964 $173.8140
1,220+ $0.1894 $231.0680
1,575+ $0.1836 $289.1700
2,115+ $0.1640 $346.8600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 62,510 pieces
MOQ: 235 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess