EN
  • EN
  • DE

VLP5612T-6R8MR84

Part No VLP5612T-6R8MR84
Manufacturer TDK Corporation
Catalog Fixed Inductors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Inductors,Coils,Chokes
Family Fixed Inductors
Manufacturer TDK Corporation
Win Source Part Number 408186-VLP5612T-6R8MR84
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian VLP5612T-6R8MR84 CAD Model

Description

The VLP5612T-6R8MR84 is a wire-wound power inductor from TDK Corporation, primarily designed for use in DC-DC converters and power management circuits within electronic devices where efficiency and miniaturization are critical.

Applications

  • DC-DC converters in mobile phones and tablets
  • Power supplies for SSDs and HDDs
  • Voltage regulators in portable media players
  • Point-of-Load (POL) converters
  • Power management in IoT (Internet of Things) devices

Features

  • Compact Size: Dimensions of 5.6 x 5.2 x 1.2 mm
  • Inductance: 6.8 µH
  • Shielded Construction: Minimizes electromagnetic interference (EMI)
  • Low DC Resistance (DCR): Reduces power loss and increases efficiency
  • Operating Temperature: Typically -40°C to +85°C (check datasheet)
  • RoHS Compliant: Environmentally friendly, lead-free

Benefits

  • High Efficiency: Low DCR minimizes resistive losses, resulting in cooler operation and improved battery life for portable devices.
  • Reduced EMI: Shielded design prevents electromagnetic noise from affecting surrounding components.
  • Space Saving: Small form factor allows for higher component density on the circuit board.
  • Stable Performance: Reliable operation across a wide range of temperatures.
  • Easy Assembly: Surface mount technology (SMT) compatible for automated assembly.

Additional Details

The VLP5612T-6R8MR84 inductor utilizes a ferrite core material, optimized for a balance of inductance and core loss characteristics. The shielded construction employs a magnetic resin to encapsulate the coil, containing the magnetic field and minimizing EMI. The "R84" likely refers to a specific tolerance or electrical characteristic refinement. Review the datasheet for specific performance curves and de-rating information.

Specific Electrical Characteristics:

  • Inductance: 6.8 µH (measured at a specific frequency, typically 1 MHz)
  • DC Resistance (DCR): Check the datasheet for the precise value.
  • Saturation Current (Isat): Consult the datasheet for saturation current rating.
  • Rated Current (Irms): Consult the datasheet for the RMS current rating.

You May Also Be Interested in

Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
FIXED IND 27NH 1A 110 MOHM SMD
Need more? Email Us
Pulse
FIXED IND 7.8UH 7.5A 18 MOHM SMD
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
FIXED IND 35.6UH 5A 23 MOHM TH
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
225+ $0.2610 $58.7250
540+ $0.2148 $115.9920
835+ $0.2079 $173.5965
1,150+ $0.2010 $231.1500
1,480+ $0.1952 $288.8960
1,990+ $0.1744 $347.0560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,500 pieces
MOQ: 225 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess