EN
  • EN
  • DE

VLP8065XT-6R8M

Part No VLP8065XT-6R8M
Manufacturer TDK Corporation
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer TDK Corporation
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 842011-VLP8065XT-6R8M
Ultra Librarian 3D Model Ultra Librarian VLP8065XT-6R8M CAD Model

Description

The VLP8065XT-6R8M is a shielded power inductor manufactured by TDK Corporation, designed for high-performance power management applications. It is part of the VLP series known for its low loss and high current capabilities. The '6R8M' designates an inductance value of 6.8 µH with a tolerance of ±20%.

Applications

  • DC-DC converters: Used in voltage regulation circuits for efficient power conversion.
  • Power supplies: Suitable for use in power modules and AC-DC adapters.
  • Base stations: Used in power management within cellular base stations.
  • Servers: Employed in server power supplies for stable and efficient power delivery.
  • Industrial equipment: Found in various industrial power supply units.

Features

  • Shielded construction: Provides excellent EMI performance.
  • Low DC Resistance (DCR): Minimizes power loss.
  • High Saturation Current: Handles large current loads without significant inductance drop.
  • High efficiency: Maximizes power conversion efficiency.
  • RoHS compliant: Compliant with environmental regulations.

Benefits

  • Improved Power Efficiency: Reduces energy waste and heat generation.
  • Reduced Electromagnetic Interference: Minimizes noise and interference with other components.
  • Reliable Performance: Stable inductance over a wide range of operating conditions.
  • Compact Design: Saves board space in high-density applications.
  • Environmentally Friendly: Meets environmental regulations.

Technical Specifications:

  • Inductance: 6.8 µH
  • Tolerance: ±20%
  • Saturation Current: 16 A
  • DC Resistance: 0.007 Ohms
  • Operating Temperature Range: -40°C to +125°C
  • Shielded: Yes
  • Dimensions: 8.0 mm x 8.0 mm x 6.5 mm

The VLP8065XT-6R8M inductor is a reliable choice for high-power applications requiring efficiency and EMI suppression. Its robust design ensures stable performance in demanding environments.

You May Also Be Interested in

Keystone Electronics
COMPUTER BRACKET STD BLANK
Lowest to $8,882.1302
Broadcom Limited
MANAGED GE SWITCH
Lowest to $41.0117
American Hakko Products, Inc.
FILTER,PRE,ALUM.,5PK,808
Need more? Email Us
Botron Company Inc.
PUSH & CLINCH SNAPS 20/PK STUD
Lowest to $7.6958
Desco
TESTER AUTO CALIBRATION IONIZER
Need more? Email Us
American Hakko Products, Inc.
FILTER,CERAMIC,10PK,472D
Lowest to $97.4150
American Hakko Products, Inc.
TIP,B,456
Lowest to $168.5353
3M
SCOTCH MOUNTING TAPE 112L 1" X
Lowest to $62.0050
Molex, LLC
MICMPIS 8-PORT 5P/4W NO LED
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess