EN
  • EN
  • DE

VLS201610HBX-100M

Part No VLS201610HBX-100M
Manufacturer TDK Corporation
Catalog Fixed Inductors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 15/16+
Manufacturer TDK Corporation
Manufacturer Homepage www.tdk.com
Win Source Part Number 728321-VLS201610HBX-100M
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian VLS201610HBX-100M CAD Model

Description

The VLS201610HBX-100M is a wire-wound chip inductor from TDK Corporation, designed for use in power supply circuits and high-frequency applications. It provides stable inductance and low DC resistance, making it suitable for use in DC-DC converters, noise filters, and impedance matching circuits.

Applications:

  • DC-DC converters: Used in step-up, step-down, and inverting converters.
  • Power supply circuits: Filtering and noise reduction in power supply lines.
  • Noise filters: Attenuating unwanted noise in electronic circuits.
  • Impedance matching: Providing impedance matching in RF circuits.
  • High-frequency circuits: Filtering and resonance in high-frequency applications.

Features:

  • Wire-wound construction: Provides high inductance and Q-factor.
  • Low DC resistance: Minimizes power loss and improves efficiency.
  • Compact size: Small 2016 (2.0mm x 1.6mm) footprint for space-constrained applications.
  • High current capability: Handles high current levels without saturation.
  • RoHS compliant: Environmentally friendly and compliant with RoHS regulations.

Benefits:

  • Improved power supply performance: Reduces noise and ripple in power supply circuits.
  • Increased efficiency: Low DC resistance minimizes power loss.
  • Space-saving design: Small size allows for dense circuit layouts.
  • Reliable operation: Robust construction ensures long-term performance.
  • Environmentally friendly: RoHS compliance ensures minimal environmental impact.

Additional Details:

The VLS201610HBX-100M has an inductance value of 10 µH and is designed for applications where stable inductance and low loss are critical. Its saturation current is relatively high, allowing it to handle significant current levels without significant inductance drop. The inductor's construction utilizes a wire-wound structure on a ferrite core, contributing to its high Q-factor and low DC resistance. The operating temperature range is typically from -40°C to +125°C. This chip inductor is well-suited for demanding applications where miniaturization and performance are critical. TDK's advanced manufacturing techniques ensure consistent quality and reliability, making the VLS201610HBX-100M a popular choice in numerous electronic devices. The component is often used in conjunction with capacitors to form LC filters.

You May Also Be Interested in

Pulse
INDUCTOR POWER
Need more? Email Us
Murata Electronics North America
FIXED IND 68UH 130MA 2.86OHM SMD
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Murata Electronics North America
FIXED IND 2.2UH 1.6A 91.2MOHM SM
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
1,000+ $0.0578 $57.8000
2,440+ $0.0474 $115.6560
3,750+ $0.0462 $173.2500
5,130+ $0.0450 $230.8500
6,580+ $0.0439 $288.8620
8,825+ $0.0393 $346.8225
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,890 pieces
MOQ: 1000 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess