EN
  • EN
  • DE

VLS201612CX-R47M

Part No VLS201612CX-R47M
Manufacturer TDK Corporation
Catalog Fixed Inductors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer TDK Corporation
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 842014-VLS201612CX-R47M
Ultra Librarian 3D Model Ultra Librarian VLS201612CX-R47M CAD Model

Description

The VLS201612CX-R47M is a wire-wound chip inductor manufactured by TDK Corporation. It is designed for high-frequency applications and general electronic circuits where small size and reliable performance are crucial. The 'R47M' indicates an inductance value of 0.47 µH with a tolerance of ±20%.

Applications

  • RF Circuits: Used for impedance matching and filtering in RF applications.
  • Mobile Communication Devices: Found in smartphones, tablets, and other wireless devices.
  • High-Frequency Applications: Suitable for use in oscillators and filters.
  • Power Supplies: Used for noise suppression and filtering.
  • Signal Line Impedance Matching: Improves signal integrity in high-speed data lines.

Features

  • Wire-wound construction: Provides a high Q factor and excellent performance.
  • Small size: Ideal for use in compact electronic devices.
  • High self-resonant frequency: Suitable for high-frequency applications.
  • Excellent temperature stability: Maintains stable performance over a wide temperature range.
  • RoHS compliant: Meets environmental standards.

Benefits

  • Improved Signal Quality: Reduces unwanted noise and interference in signal lines.
  • Compact Design: Saves valuable space on the circuit board.
  • Reliable Performance: Provides consistent and stable operation in various conditions.
  • High Efficiency: Minimizes power loss in the circuit.
  • Environmentally Friendly: Complies with environmental regulations.

Technical Specifications:

  • Inductance: 0.47 µH
  • Tolerance: ±20%
  • Self-Resonant Frequency: 200 MHz
  • DC Resistance: 0.1 Ohms
  • Saturation Current: 1.0 A
  • Operating Temperature Range: -40°C to +85°C
  • Dimensions: 2.0 mm x 1.6 mm x 1.2 mm

The VLS201612CX-R47M is a compact and reliable inductor suitable for a variety of high-frequency electronic applications where small size and stable performance are critical requirements. Its wire-wound construction ensures a high Q factor, making it an excellent choice for RF and signal integrity applications.

You May Also Be Interested in

Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
TDK Corporation
FIXED IND 560NH 45MA 470MOHM SMD
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.7602 $61.6070
80+ $1.4438 $115.5040
125+ $1.3987 $174.8375
175+ $1.3537 $236.8975
225+ $1.3086 $294.4350
300+ $1.1735 $352.0500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess