EN
  • EN
  • DE

XC9536XL-15VQ44C

Part No XC9536XL-15VQ44C
Manufacturer Xilinx Inc.
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1105739-XC9536XL-15VQ44C
Categories OEM Parts(T-Z)
Manufacturer Xilinx Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian XC9536XL-15VQ44C CAD Model

Description

The XC9536XL-15VQ44C is a Complex Programmable Logic Device (CPLD) from Xilinx, part of the CoolRunner XPLA3 family. This device is known for its low power consumption and high-performance capabilities, making it suitable for various applications.

Applications

  • Glue Logic Replacement: Replacing discrete logic gates to reduce board space and cost.
  • Address Decoding: Implementing memory and peripheral address decoding schemes.
  • I/O Port Expansion: Increasing the number of available input/output pins in embedded systems.
  • Simple State Machine Design: Implementing control logic for various devices and systems.
  • Level Shifting: Interfacing between different voltage domains in a system.

Features

  • 36 Macrocells: Provides sufficient logic capacity for implementing moderately complex circuits.
  • 15ns Pin-to-Pin Delay: Offers a fast propagation delay for high-speed applications.
  • 3.3V Power Supply: Operates at a low voltage to minimize power consumption.
  • In-System Programmable (ISP): Allows for easy design iteration and updates without removing the device from the board.
  • 44-Pin VQFP Package: Provides a compact footprint for space-constrained applications.
  • Advanced CMOS Technology: Enables high performance and low power operation.

Benefits

  • Reduced Board Space: Integration of multiple logic functions into a single device minimizes board area.
  • Lower Power Consumption: 3.3V operation reduces power dissipation and extends battery life in portable applications.
  • Increased Design Flexibility: ISP capability allows for easy modification and updates of the design.
  • Improved System Performance: Fast propagation delay enables higher system clock speeds.
  • Cost-Effective Solution: Reduces the number of discrete components and simplifies the design process.

Additional Details

The XC9536XL-15VQ44C is designed for commercial temperature ranges. The VQFP package facilitates easy surface mounting and soldering. Detailed technical information, including timing diagrams, power consumption characteristics, and programming specifications, can be found in the Xilinx CoolRunner XPLA3 family datasheet. The device supports JTAG programming for easy integration with standard programming tools.

You May Also Be Interested in

Lucent
Need more? Email Us
STMicroelectronics
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 30 POS 28.37mm Stack Height 2.54mm Solder ST Through Hole
Need more? Email Us
STMicroelectronics
Lowest to $0.3678
Omron
CONN HEADER VERT 14POS 2.54MM / Connector Header Through Hole 14 position 0.100" (2.54mm)
Need more? Email Us
Lucent
Need more? Email Us
Shindengen
Need more? Email Us
STMicroelectronics
Need more? Email Us
Schneider Electric
SAFETY MODULE, HARMONY SAFETY AU / Machine Safety Controller Safety Edge 24VAC/DC Supply DIN Rail
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess