The VLS252010MNT-R47N is a wire-wound inductor from TDK Corporation. It is designed for use in power supply circuits and other applications that require a compact, high-performance inductor. The 'R47N' in the part number signifies an inductance value of 0.47 µH.
Applications
- DC-DC converters
- Power supplies for portable devices
- Noise filtering in electronic circuits
- RF signal processing
- Buck converters
- Boost converters
Features
- Small size: 2.5mm x 2.0mm x 1.0mm
- Inductance: 0.47µH
- Tolerance: Typically ±30% (consult datasheet for precise value)
- Magnetically shielded construction
- High rated current (refer to the manufacturer's datasheet)
- Operating temperature range: -40°C to +125°C (including self-temperature rise)
Benefits
- Miniaturization: The small size allows for denser circuit designs, enabling smaller electronic devices.
- EMI Reduction: The shielded construction minimizes electromagnetic interference, ensuring stable circuit operation.
- Efficient Power Conversion: Low DC resistance contributes to efficient power transfer and minimizes heat generation.
- Robust Performance: The wide operating temperature range makes it suitable for various environmental conditions.
- Easy Assembly: The inductor is designed for surface mount technology (SMT), simplifying the assembly process.
Additional Details
The VLS252010MNT-R47N uses a ferrite core to achieve the specified inductance value. This ensures a stable inductance over a range of frequencies. Always refer to the TDK datasheet for the specific DC resistance (DCR), saturation current, and self-resonant frequency (SRF) values, as these parameters are crucial for proper circuit design and performance optimization. The 'R47' value represents 0.47 microhenries. It is essential to adhere to the manufacturer's recommended soldering profiles during assembly to ensure reliable connections. The part is RoHS compliant.