EN
  • EN
  • DE

VLS252012HBX-6R8M

Part No VLS252012HBX-6R8M
Manufacturer TDK Corporation
Catalog Fixed Inductors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 15/16+
Manufacturer TDK Corporation
Manufacturer Homepage www.tdk.com
Win Source Part Number 728328-VLS252012HBX-6R8M
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian VLS252012HBX-6R8M CAD Model

Description

The VLS252012HBX-6R8M is a wire-wound inductor from TDK Corporation, designed for use in various power supply and filtering applications. This component belongs to the VLS series and offers a balance of compact size and performance, making it suitable for portable devices and other space-constrained applications.

Applications:

  • DC-DC converters
  • Power supply circuits in portable devices (smartphones, tablets, etc.)
  • Noise filters in electronic circuits
  • Choke coils
  • Buck and Boost Converters

Features:

  • Small size: 2.5mm x 2.0mm x 1.2mm
  • Inductance: 6.8µH
  • Magnetically shielded construction
  • High current carrying capacity
  • Operating temperature: -40°C to +105°C (including self-temperature rise)
  • Excellent solderability

Benefits:

  • Compact Size: Allows for miniaturization of electronic devices, ideal for portable applications.
  • Reliable Performance: Provides stable inductance value over a wide temperature range.
  • Reduced EMI: Magnetically shielded construction minimizes electromagnetic interference, improving circuit performance.
  • High Current Handling: Capable of handling significant current loads without saturating, ensuring efficient power delivery.
  • Versatile Applications: Suitable for a wide range of power supply and filtering applications.

Additional Details:

The VLS252012HBX-6R8M inductor utilizes a ferrite core material which is essential for achieving the desired inductance and maintaining stability. The magnetic shielding is a key feature for reducing unwanted EMI, which can affect other sensitive components in the circuit. The inductance tolerance is typically ±20%. When selecting this inductor, it is critical to consider the saturation current and DC resistance (DCR) specifications. Saturation current indicates the current level at which the inductance starts to drop significantly, and DCR affects the efficiency of the power supply. Refer to the TDK datasheet for comprehensive electrical and mechanical characteristics.

You May Also Be Interested in

Pulse
INDUCTOR POWER
Need more? Email Us
Murata Electronics North America
FIXED IND 2.2UH 1.6A 91.2MOHM SM
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
TDK Corporation
FIXED IND 110NH 150MA 2.7OHM SMD
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
185+ $0.3196 $59.1260
445+ $0.2623 $116.7235
685+ $0.2541 $174.0585
940+ $0.2459 $231.1460
1,215+ $0.2377 $288.8055
1,630+ $0.2131 $347.3530
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,890 pieces
MOQ: 185 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess