EN
  • EN
  • DE

VLS3010T-4R7MR80

Part No VLS3010T-4R7MR80
Manufacturer TDK Corporation
Catalog Fixed Inductors
Description FIXED IND 4.7UH 800MA 204 MOHM
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Inductors, Coils, Chokes
Manufacturer TDK Corporation
Packaging Reel - TR
Status Not For New Designs
Type Wirewound
Inductance 4.7μH
Tolerance ±20%
Current Rating 800mA
Current - Saturation 800mA
DC Resistance (DCR) 204 mOhm Max
Temperature Range - Operating -40°C to 105°C
Frequency - Test 1MHz
Mounting SMD (SMT)
Height - Seated (Max) 0.039" (1.00mm)
Win Source Part Number 036389-VLS3010T-4R7MR80
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian VLS3010T-4R7MR80 CAD Model

Description

The VLS3010T-4R7MR80 is a wire-wound inductor manufactured by TDK Corporation. It is designed for power management applications requiring a compact size and a specific inductance value.

Applications

  • Smartphones: Power supply circuits and DC-DC converters.
  • Tablet Computers: Voltage regulation and power management.
  • Portable Media Players: Power filtering and regulation.
  • DC-DC Converters: Energy storage and ripple current reduction.
  • Power Supplies: Filtering and voltage regulation.

Features

  • Small Size: 3.0 x 3.0 x 1.0 mm dimensions for space-constrained designs.
  • Inductance: 4.7 μH.
  • Rated Current: Designed to handle specific current levels.
  • Low DC Resistance: Reduces power loss.
  • Operating Temperature: Designed for operating within a specified temperature range.

Benefits

  • Space Saving: Enables smaller and more compact devices.
  • Improved Efficiency: Lower DCR reduces power consumption.
  • Stable Performance: Consistent performance across temperature variations.
  • Reduced Size and Weight: Contributes to overall device weight reduction.
  • Optimized Inductance: Provides the correct inductance for specific circuit functions.

Additional Details

The VLS3010T-4R7MR80 is a magnetically shielded inductor which minimizes EMI. It is a surface mount device (SMD), making it suitable for automated assembly. The precise rated current, DC resistance, Q-factor, and self-resonant frequency (SRF) are detailed in the TDK datasheet for this specific component.

You May Also Be Interested in

Pulse
INDUCTOR POWER
Need more? Email Us
TDK Corporation
FIXED IND 560NH 45MA 470MOHM SMD
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
TDK Corporation
FIXED IND 33UH 1.8A 164MOHM SMD
Lowest to $0.1359
Pulse
INDUCTOR POWER
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.4869 $59.2773
41+ $2.8609 $117.2969
63+ $2.7720 $174.6360
87+ $2.6819 $233.3253
112+ $2.5930 $290.4160
150+ $2.3250 $348.7500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,700 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess