EN
  • EN
  • DE

WT-505060-20K2-A10-G

Part No WT-505060-20K2-A10-G
Manufacturer TDK Corporation
Catalog Wireless Charging Coils
Description TX 1 COIL 2 LYR 24UH
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Product Status Obsolete
Function Transmitter
Type 1 Coil, 2 Layer
Inductance 24µH
Tolerance ±10%
DC Resistance (DCR) 100mOhm Max
Q @ Freq 80 @ 100kHz
Temperature Range - Operating -30°C ~ 70°C
Size / Dimension 1.97\
Package Tray
Supply and Demand Status Shortage
Win Source Part Number 1509838-WT-505060-20K2-A10-G
Ultra Librarian 3D Model Ultra Librarian WT-505060-20K2-A10-G CAD Model

Description

N

You May Also Be Interested in

TDK Corporation
RX 1 COIL 2 LYR 12.3UH
Lowest to $2.0226
TDK Corporation
TX 1 COIL 4 LYR 20.9UH
Need more? Email Us
TDK Corporation
RX 1 COIL, 1 LYR 13.9UH / 1 Coil, 1 Layer 13.9µH Wireless Charging Coil Receiver 310mOhm
Need more? Email Us
TDK Corporation
RX 1 COIL, 1 LYR 11.9UH
Need more? Email Us
TDK Corporation
RX 1 COIL 4 LYR 27.1UH
Need more? Email Us
TDK Corporation
TX 1 COIL, 1 LYR 6.3UH
Need more? Email Us
TDK Corporation
TX 1 COIL 2 LYR 8.9UH
Need more? Email Us
TDK Corporation
RX 1 COIL, 1 LYR 10.1UH
Need more? Email Us
Vishay
IWAS-3827AB-F1 10 5% EB E2
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess