EN
  • EN
  • DE

ZBDS5101-8PT-01

Part No ZBDS5101-8PT-01
Manufacturer TDK Corporation
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer TDK Corporation
Win Source Part Number 091399-ZBDS5101-8PT-01
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ZBDS5101-8PT-01 CAD Model

Description

The ZBDS5101-8PT-01 is a common mode choke designed and manufactured by TDK Corporation. These chokes are crucial components in electronic circuits, specifically designed to suppress common-mode noise while allowing differential signals to pass through with minimal attenuation. This particular model is engineered for high-speed differential signal lines and offers excellent impedance characteristics over a broad frequency range.

Applications:

  • USB Lines: Used in USB data lines to suppress common-mode noise, improving signal integrity.
  • HDMI Interfaces: Employed in HDMI connections to reduce EMI and maintain signal quality.
  • LVDS (Low-Voltage Differential Signaling): Integrated in LVDS applications for noise reduction.
  • Ethernet Interfaces: Applied in Ethernet ports to suppress common-mode noise and improve data transmission reliability.
  • DisplayPort Interfaces: Utilized in DisplayPort connections to minimize interference.

Features:

  • High Common Mode Noise Suppression: Provides excellent suppression of common mode noise across a wide frequency range.
  • Low Differential Mode Attenuation: Exhibits minimal attenuation of differential signals, preserving signal integrity.
  • Compact Size: Designed with a small footprint, making it suitable for high-density circuit board layouts.
  • High Impedance: Offers high impedance to common mode currents, effectively blocking noise.
  • Surface Mount Technology (SMT): Utilizes SMT for easy and efficient assembly.

Benefits:

  • Improved Signal Integrity: Reduces noise and interference, leading to clearer and more reliable signals.
  • Enhanced EMI Performance: Helps to meet electromagnetic interference (EMI) compliance standards.
  • Compact Design: Saves valuable board space, allowing for more compact and efficient designs.
  • Simplified Design Process: Easy to integrate into existing circuits with standard surface mount technology.
  • Increased Reliability: Improves overall system reliability by reducing the impact of noise on sensitive circuits.

The ZBDS5101-8PT-01 from TDK is an excellent choice for designers looking to mitigate common-mode noise in high-speed differential signal lines. Its compact size, superior noise suppression, and low differential mode attenuation make it ideal for a variety of applications, from USB and HDMI to Ethernet and DisplayPort interfaces.

You May Also Be Interested in

Atmel
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Toshiba Semiconductor and Storage
SCHOTTKY BARRIER RECTIFIER SCHOTTKY BARRIER TYPE HIGH SPEED RECTIFIER APPLICATIONS
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Atmel
Need more? Email Us
Atmel
Need more? Email Us
Atmel
Lowest to $1.6320
ON Semiconductor
Need more? Email Us
Atmel
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.3075 $58.8375
110+ $1.0730 $118.0300
170+ $1.0395 $176.7150
230+ $1.0060 $231.3800
300+ $0.9725 $291.7500
400+ $0.8720 $348.8000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,000 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess