EN
  • EN
  • DE

ZBFS5101-PT

Part No ZBFS5101-PT
Manufacturer TDK Corporation
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer TDK Corporation
Win Source Part Number 412336-ZBFS5101-PT
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ZBFS5101-PT CAD Model

Description

The ZBFS5101-PT is a common mode choke designed by TDK Corporation. Common mode chokes are essential components used to attenuate common mode noise in various electronic devices. This helps reduce electromagnetic interference (EMI) and ensures the proper functioning of sensitive electronic circuits. This specific model is engineered to handle high-speed differential signal lines while effectively blocking common mode noise across a wide frequency spectrum.

Applications:

  • USB Data Lines: Used to suppress common mode noise in USB ports and cables, improving data transmission quality.
  • HDMI Interfaces: Applied in HDMI connections to reduce interference and ensure high-quality video and audio signals.
  • Ethernet Ports: Integrated in Ethernet interfaces to minimize noise and improve network performance.
  • LVDS (Low-Voltage Differential Signaling): Employed in LVDS applications to reduce common mode noise and maintain signal integrity.
  • DisplayPort Connections: Used in DisplayPort interfaces to filter out unwanted noise and maintain high-resolution display quality.

Features:

  • High Common Mode Impedance: Provides high impedance to common mode currents, effectively blocking noise signals.
  • Low Differential Mode Insertion Loss: Minimizes the attenuation of differential signals, ensuring signal integrity.
  • Compact Size: Designed with a small footprint for easy integration into space-constrained circuit boards.
  • Surface Mount Technology (SMT): Utilizes SMT for efficient and reliable assembly.
  • Wide Frequency Range: Offers effective noise suppression over a wide range of frequencies.

Benefits:

  • Improved Signal Quality: Reduces noise and interference, leading to clearer and more reliable signals.
  • Enhanced EMI Performance: Helps to meet electromagnetic interference (EMI) compliance standards.
  • Efficient Noise Suppression: Effectively attenuates common mode noise without significantly affecting differential signals.
  • Simplified Design Process: Easy to integrate into existing circuits with standard surface mount technology.
  • Increased Reliability: Improves overall system reliability by reducing the impact of noise on sensitive electronic components.

The ZBFS5101-PT common mode choke from TDK Corporation is a reliable solution for mitigating common mode noise in high-speed data transmission lines. Its compact size, high common mode impedance, and low differential mode insertion loss make it an ideal choice for designers looking to improve signal quality and meet EMI requirements.

You May Also Be Interested in

NEC
Lowest to $22.5849
NEC
Need more? Email Us
NEC
Lowest to $26.6863
NEC
Lowest to $89.8648
Renesas Electronics America
Need more? Email Us
Renesas Electronics America
Lowest to $23.3957
Renesas Electronics America
Need more? Email Us
NEC
Need more? Email Us
NEC
Lowest to $12.5125

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess