EN
  • EN
  • DE

ZCAT3035-1330

Part No ZCAT3035-1330
Manufacturer TDK Corporation
Catalog Ferrite Cores - Cables and Wiring
Description Clamp Filters For Cable
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Filters
Manufacturer TDK Corporation
Series ZCAT
Type Round
Design Hinged (Snap On)
Impedance @ Frequency 150 Ohm @ 100MHz ~ 500MHz
Material 30
Inner Dimension 0.512" Dia (13.00mm)
Outer Dimension 1.181" Dia (30.00mm)
Mounting Chassis Mount
Length 1.535" (39.00mm)
Win Source Part Number 1282854-ZCAT3035-1330
Manufacturer Homepage www.tdk.com
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Application Field Used in Industrial, Consumer Electronics, Portable Devices
Quantity per package 200
Ultra Librarian 3D Model Ultra Librarian ZCAT3035-1330 CAD Model

Description

The ZCAT3035-1330 is a round hinged (snap on) filter manufactured by TDK Corporation.

  • Type: Round Hinged (Snap On) Filter
  • Series: ZCAT
  • Ideal For: Industrial, consumer electronics, and portable devices
  • Popularity: High
  • Supply and Demand: Balanced
  • Impedance: 150 Ohm @ 100MHz ~ 500MHz
  • Inner Dimension: 0.512" Dia (13.00mm)
  • Outer Dimension: 1.181" Dia (30.00mm)
  • Package Quantity: 200

You May Also Be Interested in

Leader Tech Inc.
Need more? Email Us
Leader Tech Inc.
Need more? Email Us
Leader Tech Inc.
Need more? Email Us
Leader Tech Inc.
Lowest to $39.7112
Leader Tech Inc.
Need more? Email Us
Leader Tech Inc.
Need more? Email Us
Leader Tech Inc.
Need more? Email Us
Leader Tech Inc.
Need more? Email Us
Leader Tech Inc.
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.5118 $52.9130
75+ $1.4161 $106.2075
110+ $1.3683 $150.5130
160+ $1.2726 $203.6160
205+ $1.2248 $251.0840
255+ $1.1769 $300.1095
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,463 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess