EN
  • EN
  • DE

IAM-20680HT

Part No IAM-20680HT
Manufacturer TDK InvenSense
Catalog Motion Sensors - IMU (Inertial Measurement Units)
Description IMU AUTOMOTIVE QUALIFIED, GRADE2 / Accelerometer, Gyroscope, Temperature, 6 Axis Sensor I²C, SPI Output
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers>Motion Sensors - IMUs (Inertial Measurement Units)
Manufacturer TDK InvenSense
Packaging Reel - TR
Sensor Type Accelerometer, Gyroscope, Temperature, 6 Axis
Output Type I2C, SPI
Temperature Range - Operating -40°C ~ 105°C
Case / Package 16-WFLGA Module
Supplier Device Package 16-LGA (3x3)
Mounting Surface Mount
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
ECCN 7A994
HTSUS 8542.39.0001
Other Part Number 1428-IAM-20680HTDKR,1428-IAM-20680HTTR,1428-IAM-20680HTCT
Standard Package 5,000
Win Source Part Number 1336561-IAM-20680HT
Ultra Librarian 3D Model Ultra Librarian IAM-20680HT CAD Model

Description

The IAM-20680HT is a high-temperature 6-Axis MEMS MotionTracking device from TDK InvenSense. This device combines a 3-axis gyroscope and a 3-axis accelerometer in a small package. It's designed for applications that require accurate and reliable motion sensing, even in harsh environments with elevated temperatures. The 'HT' designation indicates its capability to withstand high operating temperatures.

Applications

  • Downhole Drilling: Used in drilling equipment to provide accurate directional data in high-temperature underground environments.
  • Industrial Robotics: Provides motion tracking and stability control for robots operating in high-temperature industrial processes.
  • Automotive: Incorporated into automotive systems that require robust motion sensing in extreme conditions, such as engine compartments or braking systems.
  • Aerospace: Used in aerospace applications where high reliability and temperature resistance are critical, like flight control systems or engine monitoring.
  • Oil and Gas Exploration: Employed in exploration equipment that operates in harsh, high-temperature environments.

Features

  • 6-Axis Motion Tracking: Integrates a 3-axis gyroscope and a 3-axis accelerometer for complete motion sensing.
  • High-Temperature Operation: Designed to operate reliably at elevated temperatures (typically up to 105°C or higher).
  • Low Power Consumption: Optimized for power efficiency, extending battery life in portable applications.
  • Digital Output: Provides motion data via a digital interface (e.g., I2C or SPI).
  • Programmable Full-Scale Ranges: Allows users to customize the sensing range of the gyroscope and accelerometer to suit their application.
  • Factory Calibration: Calibrated at the factory for accurate and consistent performance.
  • Small Package Size: Compact footprint for easy integration into space-constrained designs.
  • Embedded Temperature Sensor: Provides an internal temperature reading for compensation and monitoring.

Benefits

  • Accurate Motion Sensing: Provides precise and reliable motion data, even in challenging environments.
  • Robust Performance: Designed to withstand high temperatures and vibrations, ensuring long-term reliability.
  • Simplified System Design: Integrated 6-axis sensing simplifies system design and reduces component count.
  • Reduced Power Consumption: Low power consumption extends battery life in portable applications.
  • Easy Integration: Digital output and compact package facilitate easy integration into various systems.
  • Improved Stability: Temperature stability ensures consistent performance over a wide temperature range.

Technical Specifications (Typical):

  • Gyroscope Range: ±250, ±500, ±1000, ±2000 dps
  • Accelerometer Range: ±2g, ±4g, ±8g, ±16g
  • Operating Temperature: -40°C to +105°C (or higher, check datasheet)
  • Digital Interface: I2C, SPI
  • Supply Voltage: 1.71V to 3.6V
  • Package: LGA

You May Also Be Interested in

TDK InvenSense
MOTION SENSOR IC
Lowest to $9.2335
TDK InvenSense
IMU ACCEL/GYRO/COMPI2C/SPI 24QFN
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/MAG I2C/SPI 16LGA
Lowest to $0.9360
TDK InvenSense
IC MEMS ACCELEROMETER
Lowest to $4.6921
TDK InvenSense
IC MEMS ACCELEROMETER
Lowest to $2.0619
STMicroelectronics
CONSUMER MEMS / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $2.7324
Kionix Inc.
ACCELEROMETER TRI-AXIS SELECT LG
Lowest to $1.6320
Analog Devices Inc.
IMU ACCEL/GYRO/MAG SPI 24ML / Accelerometer, Gyroscope, Magnetometer, 9 Axis Sensor SPI Output
Need more? Email Us
TDK InvenSense
IC MEMS ACCELEROMETER
Lowest to $3.2952

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.7945 $52.1505
22+ $4.7545 $104.5990
33+ $4.6059 $151.9947
45+ $4.4573 $200.5785
59+ $4.3087 $254.2133
78+ $3.8630 $301.3140
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,200 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess