EN
  • EN
  • DE

ICS-52000

Part No ICS-52000
Manufacturer TDK InvenSense
Catalog Microphones
Description MICROPHONE MEMS DIGITAL TDM OMNI / 50 Hz ~ 20 kHz Digital, TDM Microphone MEMS (Silicon) 1.62 V ~ 3.63 V Omnidirectional (-26 ±1dB @ 94dB SPL) Solder Pads
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Audio Products>Microphones
Manufacturer TDK InvenSense
Packaging Reel - TR
Type MEMS (Silicon)
Output Type Digital, TDM
Direction Omnidirectional
Frequency Range 50 Hz ~ 20 kHz
Sensitivity -26 ±1dB @ 94dB SPL
S/N Ratio 65dB
Voltage Range 1.62 V ~ 3.63 V
Current - Supply 1.5 mA
Port Location Bottom
Termination Solder Pads
Size / Dimension 0.157" L x 0.118" W (4.00mm x 3.00mm)
Height (Max) 0.043" (1.10mm)
Shape Rectangular
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8518.10.8030
Other Part Number ICS-52000-ND,1428-1122-1,1428-1122-2,Q10312532,1428-1122-6
Standard Package 5,000
Win Source Part Number 1323800-ICS-52000
Ultra Librarian 3D Model Ultra Librarian ICS-52000 CAD Model

Description

The 1323800-ICS-52000 is a MEMS (Silicon) type microphone manufactured by TDK InvenSense.

  • Shape: Rectangular
  • Size/Dimension: 0.157" L x 0.118" W (4.00mm x 3.00mm)
  • Frequency Range: 50 Hz ~ 20 kHz
  • Sensitivity: -26 ±1dB @ 94dB SPL
  • S/N Ratio: 65dB
  • Voltage Range: 1.62 V ~ 3.63 V
  • Current Supply: 1.5 mA
  • Direction: Omnidirectional
  • Termination: Solder Pads

You May Also Be Interested in

Knowles
MICROPHONE MEMS ANALOG OMNI / 100 Hz ~ 100 kHz Analog Microphone MEMS (Silicon) 1.5 V ~ 3.6 V Omnidirectional (-42dB ±3dB @ 94dB SPL) Solder Pads
Lowest to $1.3554
PUI Audio, Inc.
MIC COND ANLG OMNI -45DB 0.236\
Need more? Email Us
Analog Devices Inc.
Omnidirectional Microphone
Lowest to $6.2562
Analog Devices Inc.
Omnidirectional Microphone with Bottom Port and Digital Output / Mic Omni-Directional -26dB Square Solder Pad
Lowest to $3.1721
Knowles
MIC MEMS ANALOG OMNI -22DB
Need more? Email Us
PUI Audio, Inc.
MIC COND ANLG OMNI -46DB 0.236\
Need more? Email Us
DB Unlimited.
MO044402-8 DB Unlimited Microphones Omnidirctnl Electret Condenser Microphone datasheet, inventory, & pricing.
Lowest to $1.2224
Analog Devices Inc.
Lowest to $2.2800
Knowles
MIC BOOM ANALOG NC
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.2389 $52.3890
24+ $4.2986 $103.1664
37+ $4.1642 $154.0754
50+ $4.0299 $201.4950
65+ $3.8956 $253.2140
86+ $3.4926 $300.3636
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,580 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess