EN
  • EN
  • DE

SPU0409HD5H-PB

Part No SPU0409HD5H-PB
Manufacturer Knowles
Catalog Microphones
Description MICROPHONE MEMS ANALOG OMNI  /  100 Hz ~ 100 kHz Analog Microphone MEMS (Silicon) 1.5 V ~ 3.6 V Omnidirectional (-42dB ±3dB @ 94dB SPL) Solder Pads
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Audio Products>Microphones
Mfr Knowles
Series SiSonic™
Package Tape & Reel
Product Status Obsolete
Type MEMS (Silicon)
Output Type Analog
Direction Omnidirectional
Frequency Range 100 Hz ~ 100 kHz
Sensitivity -42dB ±3dB @ 94dB SPL
S/N Ratio 59dB
Impedance 100 Ohms
Voltage Range 1.5 V ~ 3.6 V
Current - Supply 190 µA
Port Location Top
Termination Solder Pads
Dimension 0.148" L x 0.116" W (3.76mm x 2.95mm)
Height (Max) 0.035" (0.90mm)
Shape Rectangular
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8518.10.8030
Other Names 423-1133-6,SPU0409HD5H-PB-2,423-1133-1,423-1133-2,SPU0409HD5HPB
Standard Package 1,200
Win Source Part Number 1095715-SPU0409HD5H-PB
Ultra Librarian 3D Model Ultra Librarian SPU0409HD5H-PB CAD Model

Description

The Knowles SiSonic™ MEMS (Silicon) component with Win Source Part Number 1095715-SPU0409HD5H-PB is an audio product with a rectangular shape and top port location.

  • Impedance: 100 Ohms
  • Frequency Range: 100Hz to 100kHz
  • Sensitivity: -42dB ± 3dB @ 94dB SPL
  • S/N Ratio: 59dB
  • Voltage Range: 1.5V to 3.6V
  • Current Supply: 190 μA
  • Packaging: Tape and reel
  • Standard Package: 1,200
  • Height: 0.035 inches
  • Dimension: 0.148 inches L x 0.116 inches W
  • Popularity: Low
  • Status: Obsolete

You May Also Be Interested in

Knowles
Lowest to $17.0998
Knowles
MIC MEMS ANALOG OMNI -22DB
Need more? Email Us
Knowles
MIC MEMS ANALOG OMNI -42DB
Lowest to $5.5181
Knowles
MIC MEMS ANALOG OMNI -38DB
Lowest to $2.0619
Knowles
MIC MEMS ANALOG OMNI -42DB
Need more? Email Us
Knowles
MIC MEMS ANALOG OMNI -42DB
Lowest to $0.4298
Knowles
Lowest to $43.4788
Knowles
Need more? Email Us
Knowles
MIC MEMS DIGITAL PDM OMNI -26DB
Lowest to $0.6884

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.3554 $60.9930
105+ $1.1122 $116.7810
165+ $1.0774 $177.7710
225+ $1.0427 $234.6075
290+ $1.0080 $292.3200
385+ $0.9037 $347.9245
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 569 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess