EN
  • EN
  • DE

INMP510ACEZ-R7

Part No INMP510ACEZ-R7
Manufacturer TDK InvenSense
Catalog Microphones
Description MICROPHONE MEMS ANALOG OMNI / 60 Hz ~ 20 kHz Analog Microphone MEMS (Silicon) 1.5 V ~ 3.63 V Omnidirectional (-38dB ±2dB @ 94dB SPL) Solder Pads
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Audio Products>Microphones
Mfr TDK InvenSense
Series INMP510
Package Tape & Reel
Product Status Not For New Designs
Type MEMS (Silicon)
Output Type Analog
Direction Omnidirectional
Frequency Range 60 Hz ~ 20 kHz
Sensitivity -38dB ±2dB @ 94dB SPL
S/N Ratio 65dB
Impedance 350 Ohms
Voltage Range 1.5 V ~ 3.63 V
Current - Supply 250 µA
Port Location Bottom
Termination Solder Pads
Dimension 0.132" L x 0.098" W (3.35mm x 2.50mm)
Height (Max) 0.043" (1.10mm)
Shape Rectangular
Base Product Number INMP510
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8518.10.8030
Other Names ADMP510ACEZ-RL7TR,ADMP510ACEZ-RL7TR-ND,1428-1016-6,ADMP510ACEZ-RL7CT,ADMP510ACEZ-RL7DKR-ND,INMP510ACEZ-RL7,ADMP510ACEZ-RL7DKR,ADMP510ACEZ-RL7,1428-1016-1,ADMP510ACEZ-RL7CT-ND,1428-1016-2
Standard Package 1,000
Win Source Part Number 1006395-INMP510ACEZ-R7
Ultra Librarian 3D Model Ultra Librarian INMP510ACEZ-R7 CAD Model

Description

The INMP510ACEZ-R7 is a MEMS (Silicon) microphone with an analog output type from TDK InvenSense.

  • Sensitivity: -38dB ±2dB @ 94dB SPL
  • Frequency Range: 60 Hz ~ 20 kHz
  • Direction: Omnidirectional
  • Height (Max): 0.043" (1.10mm)
  • Voltage Range: 1.5 V ~ 3.63 V
  • Current Supply: 250 µA
  • Series: INMP510
  • Standard Package: 1,000
  • Package: Tape & reel
  • Win Source Part Number: 1006395-INMP510ACEZ-R7

You May Also Be Interested in

DB Unlimited.
MO044402-8 DB Unlimited Microphones Omnidirctnl Electret Condenser Microphone datasheet, inventory, & pricing.
Lowest to $1.2224
PUI Audio, Inc.
MIC COND ANLG OMNI -46DB 0.236\
Need more? Email Us
Analog Devices Inc.
Need more? Email Us
STMicroelectronics
MICROPHONE MEMS DIGITAL PDM OMNI / 100 Hz ~ 10 kHz Digital, PDM Microphone MEMS (Silicon) Omnidirectional (-26dB ±3dB @ 94dB SPL) Solder Pads
Lowest to $2.9105
Infineon Technologies
Omnidirectional -26dB SMD-5P,4x3mm Microphones RoHS
Lowest to $2.3284
Analog Devices Inc.
Need more? Email Us
PUI Audio, Inc.
MIC COND ANLG OMNI -46DB 0.236\
Need more? Email Us
Knowles
MIC BOOM ANALOG NC
Need more? Email Us
Analog Devices Inc.
Lowest to $2.6115

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.7773 $58.3233
51+ $2.2790 $116.2290
79+ $2.2077 $174.4083
109+ $2.1364 $232.8676
140+ $2.0653 $289.1420
188+ $1.8516 $348.1008
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 193 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess