EN
  • EN
  • DE

BS6-15-12

Part No BS6-15-12
Manufacturer TDK-Lambda Americas Inc.
Catalog OEM Parts (A - B)
Description DC-DC Converters
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package Module
RoHS Non-Compliant
Win Source Part Number 1030380-BS6-15-12
Categories OEM Parts(A-B)
Manufacturer TDK-Lambda Americas Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian BS6-15-12 CAD Model

Description

The BS6-15-12 is a DC-DC power supply manufactured by TDK-Lambda Americas Inc. It is designed to convert a DC voltage to another DC voltage, providing a stable and regulated power source for various electronic devices and systems. These power supplies are commonly used in applications where different voltage levels are required.

Applications

  • Industrial Automation: Used to power sensors, controllers, and other electronic components in industrial automation systems.
  • Telecommunications Equipment: Employed in telecommunications infrastructure to provide power to network devices, routers, and switches.
  • Medical Devices: Utilized in medical equipment to ensure stable and reliable power for critical diagnostic and monitoring systems.
  • Test and Measurement Equipment: Used in test and measurement instruments to power sensitive electronic circuits and components.
  • Embedded Systems: Integrated into embedded systems to provide the necessary power for microcontrollers, sensors, and other peripherals.

Features

  • Wide Input Voltage Range: Operates over a wide range of input DC voltages, providing flexibility in various power environments.
  • Regulated Output Voltage: Provides a stable and regulated output voltage, ensuring consistent performance of connected devices.
  • High Efficiency: Designed for high energy efficiency, minimizing power loss and heat generation.
  • Overcurrent Protection: Includes overcurrent protection to prevent damage from excessive current draw.
  • Overvoltage Protection: Features overvoltage protection to safeguard connected devices from voltage spikes.

Benefits

  • Stable Power Supply: Provides a consistent and reliable power source for electronic devices and systems.
  • Enhanced System Reliability: Protects sensitive electronic components from damage caused by voltage fluctuations or overcurrent conditions.
  • Improved Energy Efficiency: Reduces power consumption and heat generation, leading to lower operating costs.
  • Simplified System Design: Facilitates easier design and implementation of power distribution systems.
  • Compliance with Safety Standards: Meets or exceeds industry safety standards for power supplies.

Additional Details

The BS6-15-12 DC-DC power supply from TDK-Lambda Americas Inc. is designed to meet the demanding requirements of modern electronic applications. Its wide input voltage range, regulated output voltage, and comprehensive protection features ensure reliable performance in a variety of environments. Specific electrical characteristics, such as input voltage range, output voltage, output current, and efficiency, can be found in the product datasheet provided by TDK-Lambda Americas Inc.

You May Also Be Interested in

Thomas & Betts
Ss A210SS6C U-shape Ftg LEN5-1/8IN
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Pin Header, Through Hole(DIP), Right-Angel, 12 Circuits, Dual Row, Gold(Au) Plating, Black
Lowest to $0.1642
Allegro MicroSystems, LLC
SENSOR HALL EFFECT ANALOG 4SIP / Hall Effect Sensor Single Axis 4-SIP
Lowest to $4.8972
ADI Electronics
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Receptacle Housing, Dual Row, 20 Circuits, With Center Polarization Key, With Locking Ramp,...
Need more? Email Us
ABB Embedded Power
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Box Header, Surface Mount(SMD), Vertical, Without Peg, 20 Circuits, Dual Row, Gold(Au)...
Need more? Email Us
Generic
Need more? Email Us
NXP / Nexperia
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess