EN
  • EN
  • DE

NTMFS4834NT1G

Part No NTMFS4834NT1G
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description Trans MOSFET N-CH 30V 21A 5-Pin(4+Tab) SO-FL T/R / MOSFET N-CH 30V 13A SO-8FL
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 30V
Continuous Drain Current at 25°C 13A (Ta), 130A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 4.5V, 11.5V
Gate-Source Threshold Voltage 2.5V @ 250μA
Max Gate Charge 48nC @ 4.5V
Max Input Capacitance 4500pF @ 12V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 900mW (Ta), 86.2W (Tc)
Maximum Rds On at Id,Vgs 3 mOhm @ 30A, 10V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package 5-DFN (5x6) (8-SOFL)
Dimension 8-PowerTDFN, 5 Leads
Win Source Part Number 135618-NTMFS4834NT1G
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name NTMFS4834N
Introduction Date May 01, 2006
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian NTMFS4834NT1G CAD Model

Description

The NTMFS4834NT1G is a high-performance Power MOSFET brought to you by ON Semiconductor, a renowned leader in the field of energy-efficient innovations. This MOSFET is designed to cater to a wide range of power applications, offering a perfect blend of low on-resistance and high switching performance.

Key Features

  • Low RDS(on): The device boasts an ultra-low on-resistance, which significantly reduces conduction losses and enhances overall efficiency, making it ideal for high-efficiency power management applications.
  • High Continuous Drain Current (ID): With a high continuous drain current rating, the NTMFS4834NT1G can handle high current applications with ease, ensuring reliable operation under demanding conditions.
  • Low Gate Charge (QG): The low gate charge facilitates faster switching speeds, contributing to reduced switching losses and improved performance in high-frequency applications.
  • Single N-Channel: As a single N-Channel MOSFET, it offers simplicity in design and ease of integration into various circuits.
  • Power 56 Packaging: Enclosed in a compact and robust Power 56 package, the NTMFS4834NT1G ensures a minimal footprint on PCBs while providing excellent thermal performance.

Applications

The NTMFS4834NT1G is highly versatile and can be used in a variety of applications, including:

  • DC/DC Converters
  • Motor Drives
  • Power Supplies
  • Load Switches
  • Point of Load (POL) Modules
  • Automotive Applications

Technical Specifications

Parameter Value
VDS (Drain-Source Voltage) 30V
ID (Continuous Drain Current) 13A
RDS(on) 8.7 mΩ
QG (Total Gate Charge) 8.6 nC

For designers and engineers looking for a reliable and efficient solution for their power management challenges, the NTMFS4834NT1G from ON Semiconductor is an excellent choice that offers superior performance in a small package.

You May Also Be Interested in

Vishay
Trans MOSFET N-CH 20V 2.8A 4-Pin Micro Foot T/R / MOSFET N-CH 20V MICROFOOT
Lowest to $0.2359
Vishay
MOSFET P-CH 30V 12A SC70-6
Lowest to $0.4558
Vishay
MOSFET 2N-CH 30V 4.5A 8-SOIC
Lowest to $0.2062
Vishay
MOSFET 2N-CH 20V 1.5A SC-75-6
Lowest to $2.9324
Vishay
MOSFET P-CH 30V 4.1A 8-SOIC
Lowest to $0.7644
Vishay
MOSFET P-CH 20V MICROFOOT
Lowest to $0.3347
Vishay
MOSFET P-CH 20V 4.5A SC70-6
Lowest to $0.4798
Vishay
MOSFET 2N-CH 150V 2.1A PPAK SO-8
Lowest to $7.5412
STMicroelectronics
MOSFET N-CH 600V 34A TO-247
Lowest to $7.4809

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.6622 $59.5980
215+ $0.5433 $116.8095
330+ $0.5264 $173.7120
455+ $0.5094 $231.7770
590+ $0.4924 $290.5160
785+ $0.4414 $346.4990
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,100 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess