EN
  • EN
  • DE

CCG15-24-05S

Part No CCG15-24-05S
Manufacturer TDK-Lambda Americas Inc.
Catalog Power Supplies Board Mount DCDC Converters
Description DC DC CONVERTER 5V 15W
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 2000757-CCG15-24-05S
Package Tray
Product Status Active
Type Isolated Module
Number of Outputs 1
Voltage - Input (Min) 9V
Voltage - Input (Max) 36V
Voltage - Output 1 5V
Current - Output (Max) 3A
Power (Watts) 15W
Voltage - Isolation 1.5kV
Applications ITE (Commercial)
Features Adjustable Output, Remote On/Off, OCP
Operating Temperature -40°C ~ 85°C
Efficiency 87%
Grade -
Mounting Type Through Hole
Package / Case 6-DIP Module
Size / Dimension 1.00" L x 1.00" W x 0.39" H (25.4mm x 25.4mm x 9.9mm)
Control Features Enable, Active Low
Approval Agency IEC, UL, CSA, EN, CE, UKCA
Standard Number 62368-1
Win Source Part Number Cross
Manufacturer TDK-Lambda-Americas-Inc.
Category Power Supplies - Board Mount
Packaging Tray
Operating Temperature Range -40°C ~ 85°C
Ultra Librarian 3D Model Ultra Librarian CCG15-24-05S CAD Model

Description

The CCG15-24-05S is a DC-DC converter module manufactured by TDK-Lambda Americas Inc. DC-DC converters are power electronic devices that convert a DC voltage from one level to another. They are essential components in a wide range of electronic systems, providing regulated power to various circuits and devices.

Applications

  • Industrial Automation: Powers sensors, actuators, and control systems in industrial environments.
  • Telecommunications: Used in telecom equipment such as routers, switches, and base stations.
  • Medical Equipment: Powers medical devices, ensuring stable and reliable operation.
  • Transportation: Employed in transportation systems, including electric vehicles and railway systems.
  • Renewable Energy: Used in solar inverters and other renewable energy systems.

Features

  • Input Voltage Range: Operates with an input voltage of 18-36VDC.
  • Output Voltage: Provides a regulated output voltage of 5VDC.
  • Output Current: Delivers an output current of up to 3A.
  • Isolation: Offers galvanic isolation between the input and output, enhancing safety and reliability.
  • Protection Features: Includes overvoltage protection, overcurrent protection, and short-circuit protection.

Benefits

  • Stable Power: Provides a stable and regulated output voltage, ensuring reliable operation of connected devices.
  • Isolation: Galvanic isolation enhances safety by preventing ground loops and electrical hazards.
  • Protection: Overvoltage, overcurrent, and short-circuit protection safeguards the converter and connected devices.
  • Efficiency: High efficiency minimizes energy loss and reduces heat generation.
  • Compact Size: Compact module design allows for easy integration into various applications.

Additional Details

The CCG15-24-05S DC-DC converter is designed for board-mount applications, simplifying installation and integration. It features a robust design and is built to withstand harsh environmental conditions. The converter is typically cooled by convection or conduction. TDK-Lambda provides detailed datasheets with comprehensive specifications, including efficiency curves, thermal characteristics, and safety certifications. This converter meets industry standards for safety and performance.

You May Also Be Interested in

Monolithic Power Systems Inc.
DC DC CONVERTER 0.8-19.9V
Need more? Email Us
Monolithic Power Systems Inc.
DC DC CONVERTER 0.5-5V
Lowest to $16.4211
Monolithic Power Systems Inc.
DC DC CONVERTER 0.8-30V
Lowest to $1.7820
Monolithic Power Systems Inc.
DC DC CONVERTER 0.6-6V
Lowest to $1.6415
Monolithic Power Systems Inc.
DC DC CONVERTER 0.81-32V
Lowest to $4.0391
Analog Devices Inc.
DC DC CONVERTER 2.5-12V 1.5W
Lowest to $61.4318
Monolithic Power Systems Inc.
1.2MHZ, SYNCHRONOUS, 2.75V TO 17
Lowest to $12.8060
Monolithic Power Systems Inc.
DC DC CONVERTER 0.65-5V
Lowest to $27.2727
Monolithic Power Systems Inc.
DC DC CONVERTER 0.6-5.5V
Lowest to $11.7294

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $50.3427 $100.6854
3+ $41.3069 $123.9207
5+ $40.0161 $200.0805
6+ $38.7252 $232.3512
8+ $37.4344 $299.4752
11+ $33.5618 $369.1798
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,120 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess