EN
  • EN
  • DE

KPSB25-12

Part No KPSB25-12
Manufacturer TDK-Lambda Americas Inc.
Catalog Board Mount AC DC Converters
Description AC/DC CONVERTER 12V 25W / Open Frame AC DC Converters 1 Output 12V 2.1A 90 ~ 264 VAC Input
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supplies - Board Mount>AC DC Converters
Mfr TDK-Lambda Americas Inc
Series KPSB6-25 (25W)
Package Tube
Type Open Frame
Number of Outputs 1
Voltage - Input 90 ~ 264 VAC
Voltage - Output 1 12V
Current - Output (Max) 2.1A
Power (Watts) 25 W
Applications Household Appliances, ITE (Commercial)
Features Adjustable Output, Universal Input
Temperature Range - Operating -30°C ~ 60°C (With Derating)
Efficiency 84%
Mounting Type Through Hole
Package / Case 4-DIP Module
Dimension 2.00" L x 1.10" W x 0.98" H (50.8mm x 27.9mm x 24.9mm)
Approval Agency CE, CSA, FCC, UL
Line Regulation ±1%
Load Regulation ±1%
Base Product Number KPSB25
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8504.40.9510
Other Names 285-KPSB25-12
Standard Package 2
Win Source Part Number 1086079-KPSB25-12
Ultra Librarian 3D Model Ultra Librarian KPSB25-12 CAD Model

Description

The KPSB6-25 (25W) series from TDK-Lambda Americas Inc is a power supply board mount AC DC converter.

  • Type: Open frame
  • Output: Adjustable
  • Input: Universal
  • Package: Tube
  • Applications: Household appliances and ITE (Commercial)
  • Standard Package: Two power supplies with 25 W power
  • Voltage Input: 90 ~ 264 VAC
  • Outputs: One
  • Maximum Current: 2.1A
  • Voltage Output: 12V
  • Efficiency: 84%
  • Line Regulation: ±1%
  • Load Regulation: ±1%
  • Mounting: Through-hole
  • Package/Case: 4-DIP module
  • Operating Temperature: -30°C ~ 60°C (With Derating)
  • Dimension: 2.00" L x 1.10" W x 0.98" H (50.8mm x 27.9mm x 24.9mm)
  • Approvals: CE, CSA, FCC, UL

You May Also Be Interested in

Vicor Corporation
DC DC CONVERTER 5V 50W
Lowest to $1,727.2727
Murata Power Solutions Inc.
DC DC CONVERTER 15V 2W
Need more? Email Us
Recom Power
DC DC CONVERTER 15V 45W
Lowest to $47.7272
CUI Inc.
DC DC CONVERTER 5V 15W
Need more? Email Us
Murata Power Solutions Inc.
DC DC CONVERTER 12V 1W
Lowest to $6.8182
Recom Power
DC DC CONVERTER +/-5V 1W
Lowest to $3.4926
Traco Power
DC DC CONVERTER 5V 3W
Need more? Email Us
Vicor Corporation
DC DC CONVERTER 5V 100W
Need more? Email Us
AIMTEC
AC/DC Converter 10V 50W
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess