EN
  • EN
  • DE

NNS155

Part No NNS155
Manufacturer TDK-Lambda Americas Inc.
Catalog OEM Parts (M - N)
Description AC/DC Power Supply Single-OUT 5V 3A 15W 12-Pin
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Approvals CE
Current - Output 1 3 A
Depth 60 mm
Efficiency 35 %
Height 113.538 mm
Isolation Voltage 3.75 kV
Lead Free Yes
Length 150.114 mm
Max Input Voltage 265 V
Max Input Voltage (AC) 265 V
Maximum Operating Temperature 71 °C
Max Output Current 3 A
Max Output Power 15 W
Max Power Dissipation 15 W
Min Input Voltage 85 V
Min Input Voltage (AC) 85 V
Min Operating Temperature -20 °C
Mount Chassis Mount
Number of Outputs 1
Number of Pins 12
Output Current 3 A
Output Power 15 W
Output Voltage 5 V
Power Rating 15 W
Radiation Hardening No
REACH SVHC No SVHC
RoHS Compliant
Schedule B 8504409510
Voltage - Output 1 5 V
Width 59.944 mm
Win Source Part Number 1082720-NNS155
Categories OEM Parts(M-N)
Manufacturer TDK-Lambda Americas Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian NNS155 CAD Model

Description

The TDK-Lambda Americas Inc. power supply is a high-quality electronic component with a power rating of 15 W and a voltage output of 5 V.

  • Efficiency: 35%
  • Mounting: Chassis with 12 pins
  • Category: OEM Parts(M-N)
  • Maximum Input Voltage: 265 V
  • Minimum Input Voltage: 85 V (AC)
  • Lead-Free: Yes
  • RoHS Compliant: Yes
  • Maximum Operating Temperature: 71 °C
  • Minimum Operating Temperature: -20 °C
  • Alternative Parts: ZWS15B-5, NNS305, ZWS30B-5, DR-4505, VI-J50-IY, VI-250-IVNNS15-5

You May Also Be Interested in

New Japan Radio
Need more? Email Us
New Japan Radio
Switch ICs Switch w/ 6dB Amp
Need more? Email Us
New Japan Radio
Need more? Email Us
Intel
Network Proc 400MHz 460-Pin
Lowest to $75.0750
Elite Semiconductor Memory Technology Inc.
Sdram 128MB 8MX16 166MHZ TSOP
Lowest to $0.8602
New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 9POS 2.54MM / Connector Header Through Hole 9 position 0.100" (2.54mm)
Need more? Email Us
Nichia Corporation
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess