EN
  • EN
  • DE

PAE100S48-3R3/HV

Part No PAE100S48-3R3/HV
Manufacturer TDK-Lambda Americas Inc.
Catalog OEM Parts (O - R)
Description DC-DC Converters, Power module type, Output: 99W, 3.3V, Isolated type, Option: Auto-reset OVP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1083813-PAE100S48-3R3/HV
Categories OEM Parts(O-R)
Manufacturer TDK-Lambda Americas Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PAE100S48-3R3/HV CAD Model

Description

The PAE100S48-3R3/HV is a 100W DC-DC converter module manufactured by TDK-Lambda Americas Inc. It is designed to provide a stable and isolated 3.3V output voltage from a 48VDC input, suitable for a wide range of industrial and telecom applications.

Applications:

  • Telecommunications Equipment: Powering telecom infrastructure, including routers, switches, and base stations.
  • Industrial Automation: Supplying power to control systems, sensors, and actuators in industrial environments.
  • Data Centers: Providing isolated power for servers, storage systems, and network equipment.
  • Medical Equipment: Powering sensitive medical devices requiring isolated power supplies.
  • Transportation Systems: Use in railway and automotive applications for power conversion and isolation.

Features:

  • Isolated Output: Provides electrical isolation between the input and output, enhancing safety and reducing noise.
  • Wide Input Voltage Range: Accepts a wide range of DC input voltages, typically around 48VDC.
  • High Efficiency: Operates with high efficiency, minimizing power dissipation and reducing heat generation.
  • Over-Voltage Protection (OVP): Protects the output from over-voltage conditions, preventing damage to connected loads.
  • Over-Current Protection (OCP): Limits the output current to prevent damage from overloads or short circuits.

Benefits:

  • Enhanced System Reliability: Provides a stable and reliable power source for critical applications.
  • Improved Safety: Isolation enhances safety by preventing ground loops and reducing the risk of electric shock.
  • Reduced Noise: Isolation minimizes noise and interference, improving the performance of sensitive equipment.
  • Increased Efficiency: High efficiency reduces power consumption and lowers operating costs.
  • Simplified Design: Compact module simplifies system design and reduces board space requirements.

Additional Details:

The PAE100S48-3R3/HV typically features a rugged design for reliable operation in harsh environments. It is available in a variety of package options, including through-hole and surface-mount configurations. The module may also include remote on/off control and output voltage trim functions. Specific technical specifications will depend on the exact model and configuration.

You May Also Be Interested in

Taiwan Semiconductor
SOD-323F, 40V, 0.03A, Schottky Diode
Need more? Email Us
TURCK
Turck, P-rsm 55-099-15M (U-42383)
Need more? Email Us
Rockwell
Need more? Email Us
Essentra Components
Need more? Email Us
Eaton / Cutler Hammer
Pxbcm Meter Module Strip, Left 21 100A C
Need more? Email Us
Intel
Need more? Email Us
Rockwell
Need more? Email Us
World Produts Inc.
Need more? Email Us
Yageo
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $89.8336 $89.8336
2+ $87.0269 $174.0538
3+ $84.2191 $252.6573
4+ $81.4125 $325.6500
5+ $72.9902 $364.9510
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 100 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess