EN
  • EN
  • DE

PAQ100S48-3R3/B HFP

Part No PAQ100S48-3R3/B HFP
Manufacturer TDK-Lambda Americas Inc.
Catalog Power Supplies Board Mount DCDC Converters
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supplies - Board Mount
Family DCDC Converters
Manufacturer TDK-Lambda Americas Inc.
Win Source Part Number 344216-PAQ100S48-3R3/B HFP
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PAQ100S48-3R3/B HFP CAD Model

Description

The TDK-Lambda PAQ100S48-3R3/B HFP is a high-performance, quarter-brick isolated DC-DC converter. It is designed to provide a reliable and efficient power source for a wide range of applications. This converter accepts a wide input voltage range and delivers a tightly regulated output voltage, making it suitable for demanding environments.

Applications:

  • Telecommunications equipment: Powering various components in telecom infrastructure.
  • Industrial automation: Supplying power to control systems, sensors, and actuators.
  • Test and measurement equipment: Providing stable power for sensitive measurement devices.
  • Medical devices: Ensuring reliable power for critical medical applications (where applicable certifications are met).
  • Networking equipment: Powering routers, switches, and other network devices.

Features:

  • High Efficiency: Minimizes power loss and heat generation.
  • Wide Input Voltage Range: Accommodates variations in input voltage.
  • Isolated Output: Provides electrical isolation between input and output.
  • Remote On/Off: Allows for convenient control of the converter.
  • Output Voltage Trim: Enables fine-tuning of the output voltage.
  • Overvoltage Protection: Protects the load from excessive voltage.
  • Overcurrent Protection: Prevents damage from excessive current draw.
  • Overtemperature Protection: Shuts down the converter if it overheats.
  • Quarter-Brick Package: Industry-standard package for easy integration.
  • RoHS Compliant: Compliant with Restriction of Hazardous Substances directive.

Benefits:

  • Reliable Power: Ensures stable and consistent power delivery.
  • Efficient Operation: Reduces energy consumption and operating costs.
  • Flexible Integration: Easily integrates into various systems due to its standard package.
  • Protection Features: Safeguards the load and the converter from damage.
  • Meets Safety Standards: Designed to meet relevant safety certifications (verify specific certifications for your application).

Additional Details:

The PAQ100S48-3R3/B HFP has a nominal input voltage of 48VDC and provides an output voltage of 3.3VDC. The output current is rated at 30A, delivering a maximum output power of 100W. It operates over a wide temperature range, making it suitable for harsh environments. The isolation voltage between input and output is typically 2250VDC. The converter also features remote sense capability to compensate for voltage drops in the load wiring. The HFP suffix signifies that the product is a Half Function Packaged converter, optimized for high-performance and reliability. Review the manufacturer's datasheet for full specifications, safety information, and application notes.

You May Also Be Interested in

ZTE Corporation
DC DC Converter 1 Output 0.8V~5.2V 3A 6.3V~14V Input
Lowest to $3.2015
SG Micro Corp
205kHz~2.2MHz Boost Adjustable 4.5V~20V 10A TQFN-13L(3x3.5) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.6403
XLSemi
150kHz Step-down type Fixed 5V 2.1A SOIC-8 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2445
Natlinear
Boost Switching Regulator IC Adjustable 2.5V~28V 1 Output 2A SOT-23-6L
Lowest to $0.0641
Microne
650kHz Boost Adjustable 600mV~12V 2A SOT-23-6 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.1575
HGSEMI
Buck Switching Regulator IC Adjustable 1.2V~37V 1 Output 3A TO-263-5
Lowest to $1.1642
XLSemi
Buck Switching Regulator IC Adjustable 1.25V~32V 1 Output 12A TO-220-5
Lowest to $0.7859
AIMTEC
AC DC Configurable Power Supply Modules
Lowest to $2.9105
Cincon Electronics Co. LTD
EC4SAW-48S05N Cincon DC/DC Converters - Through Hole DC-DC Converter, 5 to 6 Watt, Wide 4:1 Input Range, 18-75VDC Input, 5VDC Output datasheet, inventory, & pricing.
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess