EN
  • EN
  • DE
Part No 2764
Manufacturer Heyco Products Corporation
Catalog Hole Plugs - Tapered Caps
Description DP 1500 WHITE
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Hardware, Fasteners, Accessories - Hole Plugs - Tapered Caps
Mfr Heyco Products Corporation
Series Heyco®
Package Box
Product Status Active
Type Body Plug
Color White
Material Nylon
Hole Diameter 1.500" (38.10mm)
Flange Diameter 1.670" (42.42mm)
Panel Thickness 0.450" (11.43mm)
Standard Package 2,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 3923.50.0000
California Prop 65 Warning Information
Win Source Part Number 906116-2764
Ultra Librarian 3D Model Ultra Librarian 2764 CAD Model

Description

The 906116-2764 is a white nylon tapered cap hole plug manufactured by Heyco Products Corporation.

  • Flange Diameter: 1.670" (42.42mm)
  • Hole Diameter: 1.500" (38.10mm)
  • Panel Thickness: 0.450" (11.43mm)
  • Application: Provides secure and tight seal for holes in panels
  • Availability: Actively available
  • REACH: Unaffected

You May Also Be Interested in

Heyco Products Corporation
DP 2.25 BLACK
Lowest to $2.0178
Essentra Components
HOLE PLUG 0.687" NYLON BLACK
Lowest to $0.0956
Heyco Products Corporation
HOLE PLUG 0.875\
Need more? Email Us
Keystone Electronics
HOLE PLUG 1.375" STL/NCKL NAT
Lowest to $10.0855
Heyco Products Corporation
DP 1250 BLACK
Lowest to $6.7775
Heyco Products Corporation
DPT 875 BLACK
Need more? Email Us
Essentra Components
TAPERED CAP - OD RANGE: 139.5 -
Need more? Email Us
R1A
Essentra Components
NPT THREADED PLUG -SQUARE HEAD,
Lowest to $3.4581
Keystone Electronics
HOLE PLUG 1.500" STL/NCKL NAT
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess