EN
  • EN
  • DE

SM0603GC

Part No SM0603GC
Manufacturer Bivar Inc.
Catalog LED Indication - Discrete
Description LED GREEN CLEAR 0603 SMD / Green 565nm LED Indication - Discrete 2.1V 0603 (1608 Metric)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Optoelectronics>LED Indication - Discrete
Mfr Bivar Inc.
Package Tape & Reel
Color Green
Configuration Standard
Lens Color Colorless
Lens Transparency Clear
Millicandela Rating 15mcd
Lens Style Rectangle with Flat Top
Lens Size 1.00mm x 0.80mm
Voltage - Forward (Vf) (Typ) 2.1V
Current - Test 20mA
Viewing Angle 130°
Mounting SMD (SMT)
Wavelength - Dominant 565nm
Wavelength - Peak 568nm
Package / Case 0603 (1608 Metric)
Supplier Device Package 0603
Dimension 1.60mm L x 0.80mm W
Height (Max) 0.80mm
Base Product Number SM0603
Other Names 492-1324-6,492-1324-1,492-1324-2
Standard Package 4,000
MSL Level 4 (72 Hours)
ECCN EAR99
HTSUS 8541.41.0000
Win Source Part Number 1242330-SM0603GC
Ultra Librarian 3D Model Ultra Librarian SM0603GC CAD Model

Description

The Bivar Inc. LED indication - discrete is an essential component for electronic devices.

  • Win Source Part Number: 1242330-SM0603GC
  • LED Color: Green
  • Viewing Angle: 130 degrees
  • Manufacturer: Bivar Inc.

You May Also Be Interested in

Everlight Electronics Co Ltd
Chip LED (0.45 mm Height)
Need more? Email Us
OSRAM Opto Semiconductors Inc.
SMT package 0805
Lowest to $0.0875
Rohm Semiconductor
3.2(T-1) Circular Type Standard Type (Viewing Angle 21/2 : 85)
Lowest to $1.7163
Rohm Semiconductor
2-color type LED
Lowest to $0.4539
Stanley Electric Co
LED ORANGE DIFF 0805 R/A SMD / LED Uni-Color Orange 609nm 2-Pin SMD T/R
Lowest to $0.8722
Dialight
microLED SMD LEDs REVERSE MOUNT 1206 PACKAGE (3.2MM X 1.6MM X 1.1MM)
Lowest to $1.0404
Kingbright Corporation
3.2x2.4mm SMD CHIP LED LAMP
Lowest to $0.1016
Chicago Miniature Lamp,inc
SMT LEDs 1206 Package Size
Lowest to $0.6814
Everlight Electronics Co Ltd
Chip LED (1.1 mm Height)
Lowest to $0.0647

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess