EN
  • EN
  • DE

PAQ50S48-1R2/B HFP

Part No PAQ50S48-1R2/B HFP
Manufacturer TDK-Lambda Americas Inc.
Catalog Power Supplies Board Mount DCDC Converters
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supplies - Board Mount
Family DCDC Converters
Manufacturer TDK-Lambda Americas Inc.
Win Source Part Number 344218-PAQ50S48-1R2/B HFP
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PAQ50S48-1R2/B HFP CAD Model

Description

The TDK-Lambda PAQ50S48-1R2/B HFP is a DC-DC converter in a quarter-brick package designed for high-efficiency power conversion. It operates with a nominal 48VDC input and provides a regulated 1.2VDC output. The 'HFP' designation signifies a Half Function Package, indicating a focus on performance and reliability within a compact form factor.

Applications:

  • Point-of-Load (POL) Converters: Providing localized power for sensitive digital circuits, such as microprocessors and FPGAs.
  • Data Centers: Powering servers, storage systems, and networking equipment.
  • Telecommunications Equipment: Supplying power to base stations, routers, and switches.
  • Industrial Automation: Implementing power solutions in control systems and monitoring equipment.
  • Distributed Power Architectures: Integrating into systems with multiple power conversion stages.

Features:

  • High Efficiency: Minimizes power dissipation and heat generation, enhancing overall system performance.
  • Wide Input Voltage Range: Accommodates variations in the input voltage supply.
  • Isolated Output: Provides galvanic isolation between the input and output, improving safety and reducing noise.
  • Remote On/Off Control: Facilitates easy system integration and power management.
  • Output Voltage Trim: Enables precise adjustment of the output voltage to meet specific application requirements.
  • Overcurrent Protection (OCP): Prevents damage from excessive output current draw.
  • Overvoltage Protection (OVP): Protects the load from potentially damaging overvoltage conditions.
  • Overtemperature Protection (OTP): Shuts down the converter to prevent damage from overheating.
  • RoHS Compliant: Meets environmental standards regarding the use of hazardous substances.

Benefits:

  • Reliable and Stable Power: Provides a consistent and tightly regulated output voltage for sensitive loads.
  • Reduced Energy Consumption: High efficiency minimizes energy waste and lowers operating costs.
  • Simplified Integration: Standard quarter-brick package and remote on/off control simplify system design.
  • Enhanced System Protection: Overcurrent, overvoltage, and overtemperature protection safeguard both the converter and the load.
  • Compact Size: Space-saving quarter-brick package allows for high power density in space-constrained applications.

Additional Details:

The PAQ50S48-1R2/B HFP has a maximum output current rating that allows it to deliver up to 50W of power. The isolation voltage rating ensures a high level of safety. The operating temperature range typically spans from -40°C to +85°C (check the datasheet for the exact range). The remote sense function compensates for voltage drops across the load conductors, ensuring accurate voltage regulation at the point of load. For detailed specifications, safety certifications, and application notes, refer to the official TDK-Lambda datasheet.

You May Also Be Interested in

HGSEMI
Buck Switching Regulator IC Adjustable 1.2V~37V 1 Output 3A TO-263-5
Lowest to $1.1642
Natlinear
Boost Switching Regulator IC Adjustable 2.5V~28V 1 Output 2A SOT-23-6L
Lowest to $0.0641
Silergy Corp
Buck-Boost 200kHz~600kHz Adjustable 3V~20V QFN-30(5x5) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $3.2373
IK Semicon Co., Ltd
52kHz Step-down type Adjustable 1.217V~1.243V 3A TO-263-5 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.9343
Cincon Electronics Co. LTD
EC4SAW-48S05N Cincon DC/DC Converters - Through Hole DC-DC Converter, 5 to 6 Watt, Wide 4:1 Input Range, 18-75VDC Input, 5VDC Output datasheet, inventory, & pricing.
Need more? Email Us
SG Micro Corp
1.6MHz Step-down type Fixed 800mA 3.3V SOT-23-5 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.1689
XLSemi
Buck Switching Regulator IC Adjustable 1.25V~32V 1 Output 12A TO-220-5
Lowest to $0.7859
P-DUKE Technology, Inc.
External/Internal Power Supply Accessories RoHS
Lowest to $34.9254
Silergy Corp
Step-down type 1.2MHz Adjustable 3A SOT-563 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $1.1642

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess