EN
  • EN
  • DE

TLP2962

Part No TLP2962
Manufacturer Toshiba Semiconductor and Storage
Catalog Electronic Wholesale
Description Photocouplers GaAAs Infrared LED & Photo IC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 1269750-TLP2962
Manufacturer Homepage www.semicon.toshiba.co.jp/eng
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TLP2962 CAD Model

Description

The TLP2962 is a high-density, small-outline photorelay manufactured by Toshiba Semiconductor and Storage. It integrates an infrared LED, which serves as the input signal, and a MOSFET output, which functions as a switch. This design provides electrical isolation between the input and output circuits, making it suitable for applications where isolation and space-saving are critical.

Applications

  • Factory Automation: Used in programmable logic controllers (PLCs) for controlling actuators and sensors.
  • Telecommunications: Employed in line cards for switching and isolating signals.
  • Measuring Instruments: Found in data acquisition systems for isolating sensitive measurement circuits.
  • Security Systems: Used in alarm systems for isolating the control panel from external devices.
  • Medical Equipment: Integrated into medical devices to ensure patient safety through electrical isolation.

Features

  • High Isolation Voltage: Offers a high isolation voltage rating (e.g., 3750 Vrms), ensuring reliable electrical isolation.
  • Small Package: Available in a compact SMD package, minimizing board space requirements.
  • Low On-Resistance: Features low on-resistance (e.g., typically less than 1 ohm), reducing power dissipation.
  • Fast Switching Speed: Provides fast switching speeds (e.g., turn-on and turn-off times in the microsecond range), enabling high-frequency operation.
  • High Operating Temperature: Operates over a wide temperature range, suitable for industrial environments.

Benefits

  • Improved System Safety: High isolation voltage protects sensitive circuits and personnel from high-voltage hazards.
  • Space Savings: Compact package reduces board size, enabling smaller and more efficient designs.
  • Reduced Power Consumption: Low on-resistance minimizes power losses in the switching circuit.
  • Enhanced Performance: Fast switching speeds improve system responsiveness and overall performance.
  • Increased Reliability: Wide operating temperature range ensures stable operation in harsh environments.

Additional Details

The TLP2962 photorelay typically requires a low input current (e.g., a few milliamperes) to activate the LED. The output MOSFET can handle a substantial load current (e.g., several hundred milliamperes) and voltage. Its solid-state construction enhances reliability and lifespan compared to electromechanical relays. It conforms to industry standards for safety and performance.

You May Also Be Interested in

Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS
Need more? Email Us
Texas Instruments
LOW POWER STEREO AUDIO CODEC FOR PORTABLE AUDIO/TELEPHONY
Lowest to $29.1915
Texas Instruments
SYNCHRONOUS BOOST CONVERTER WITH 1.1A SWITCH AND INTEGRATED LDO
Need more? Email Us
Stanson Technology
Dual P Channel Enhancement Mode MOSFET
Lowest to $0.1040
Xilinx Inc.
5V in-system programmable
Need more? Email Us
Xicor Inc.
Advanced 2-Wire Serial E 2 PROM with Block Lock TM Protection
Need more? Email Us
Texas Instruments
HEX INVERTING BUFFERS
Need more? Email Us
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Need more? Email Us
Renesas Electronics America
MINICUBE2 Firmware
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
16,670+ $0.0035 $58.3450
33,335+ $0.0035 $116.6725
50,000+ $0.0035 $175.0000
66,670+ $0.0035 $233.3450
83,335+ $0.0035 $291.6725
150,000+ $0.0023 $345.0000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 150,030 pieces
MOQ: 16670 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess