EN
  • EN
  • DE

PSS1R5243R3

Part No PSS1R5243R3
Manufacturer TDK-Lambda Americas Inc.
Catalog Board Mount Modules
Description Module DC-DC 24VIN 1-OUT 3.3V 0.4A 1.32W 10-Pin
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package Module
Current - Output 1 400 mA
Depth 16 mm
Height 7.874 mm
Isolation Isolated
Lead Free Yes
Length 20.066 mm
Maximum Operating Temperature 85 °C
Min Operating Temperature -40 °C
Number of Outputs 1
Number of Pins 10
Output Current 400 mA
Output Power 1.32 W
Output Voltage 3.3 V
Radiation Hardening No
RoHS Compliant
Voltage - Output 1 3.3 V
Width 16.002 mm
Win Source Part Number 1020142-PSS1R5243R3
Categories Board Mount Modules
Manufacturer TDK-Lambda Americas Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PSS1R5243R3 CAD Model

Description

The TDK-Lambda Americas Inc. SMD (SMT) mounted PSS1R5243R3 module is an isolated board mount module that has a maximum output current of 400 mA, output voltage of 3.3 V, and output power of 1.32 W.

  • Output Current: 400 mA (max)
  • Output Voltage: 3.3 V
  • Output Power: 1.32 W
  • Length: 20.066 mm
  • Width: 16.002 mm
  • Height: 7.874 mm
  • Pins: 10
  • Outputs: 1
  • RoHS Compliant: Yes
  • Operating Temperature (Max): 85 °C
  • Operating Temperature (Min): -40 °C
  • Category: Board Mount Modules
  • Supply and Demand: Shortage

You May Also Be Interested in

Cosel USA, Inc.
DC DC CONVERTER 5V 20W / Isolated Module DC DC Converter 1 Output 5V 4A 36V - 75V Input
Need more? Email Us
Traco Power
DC DC CONVERTER 5V 7.5W / Isolated Module DC DC Converter 1 Output 5V 1.5A 9V - 18V Input
Lowest to $64.0659
XP Power
DC DC CONVERTER +/-12V 1W / Isolated Module DC DC Converter 2 Output 12V -12V 42mA 4.5V - 5.5V Input
Need more? Email Us
Traco Power
DC DC CONVERTER +/-5V 3W / Isolated Module DC DC Converter 2 Output 5V -5V 300mA, 300mA 43V - 160V Input
Need more? Email Us
Murata Power Solutions Inc.
DC DC CONVERTER 5V 15W / Isolated Module DC DC Converter 1 Output 5V 3A 9V - 36V Input
Lowest to $49.6986
Cosel USA, Inc.
DC DC CONVERTER 12V 3W / Isolated Module DC DC Converter 1 Output 12V 250mA 9V - 18V Input
Need more? Email Us
ABB Embedded Power
DC DC CONVERTER 3.3V 198W / Isolated Module DC DC Converter 1 Output 3.3V 60A 36V - 75V Input
Need more? Email Us
Traco Power
DC DC CONVERTER 3.3V 5.9W / Isolated Module DC DC Converter 1 Output 3.3V 1.8A 9V - 36V Input
Need more? Email Us
Flex Power Modules
DC DC CONVERTER 12V 264W / Intermediate Bus Converter, Digital DC DC Converter 1 Output 12V 22A 36V - 75V Input
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess