EN
  • EN
  • DE

PXD2024S12

Part No PXD2024S12
Manufacturer TDK-Lambda Americas Inc.
Catalog Board Mount Modules
Description DC-DC Converters, Power module type, Output: 20W, 12V, Isolated type
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Case / Package Module
Current - Output 1 1.67 A
Depth 25.4 mm
Efficiency 87 %
Features OCP, OVP, SCP
Height 10.16 mm
Isolation Isolated
Isolation Voltage 1.6 kV
Length 50.8 mm
Max Input Voltage 36 V
Max Operating Temperature 100 °C
Max Output Current 1.67 A
Max Power Dissipation 20 W
Min Input Voltage 18 V
Mount Through Hole
Number of Outputs 1
Number of Pins 6
Operating Supply Voltage 24 V
Output Current 1.67 A
Output Power 20 W
Output Voltage 12 V
Power Rating 20 W
Radiation Hardening No
RoHS Compliant
Schedule B 8504409510
Voltage - Output 1 12 V
Width 25.4 mm
Win Source Part Number 1179492-PXD2024S12
Categories Board Mount Modules
Manufacturer TDK-Lambda Americas Inc.
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PXD2024S12 CAD Model

Description

The TDK-Lambda Americas Inc. PXD2024S12 is an isolated board mount module with a power rating of 20 W and output voltage of 12 V.

  • Features: OCP, OVP, and SCP
  • Efficiency: 87%
  • Length: 50.8 mm
  • Height: 10.16 mm
  • Width: 25.4 mm
  • Number of Pins: 6
  • Input Voltage: 24 V
  • Supply and Demand Status: Limited
  • RoHS: Compliant
  • Win Source Part Number: 1179492-PXD2024S12

You May Also Be Interested in

Analog Devices Inc.
Module DC-DC 1-OUT 0.6V to 5V 12A 133-Pin BGA Tray
Need more? Email Us
Murata Power Solutions Inc.
DC DC CONVERTER 12V 15W / Isolated Module DC DC Converter 1 Output 12V 1.3A 18V - 75V Input
Need more? Email Us
Texas Instruments
DC DC CONVERTER 3.3V 13A / Non-Isolated PoL Module DC DC Converter 1 Output 3.3V 13A 10.8V - 13.2V Input
Need more? Email Us
Infineon Technologies
Module DC-DC 1-OUT 5V 3A 15W 10-Pin AHE
Need more? Email Us
Power-One
Module DC-DC 1-OUT 24V 0.35A 16.8W 9-Pin
Lowest to $291.2610
Cosel USA, Inc.
DC DC CONVERTER 5V / Isolated Module DC DC Converter 1 Output 5V 4A 18V - 36V Input
Lowest to $167.8322
Murata Power Solutions Inc.
DC DC CONVERTER 5V 15W / Isolated Module DC DC Converter 1 Output 5V 3A 9V - 36V Input
Lowest to $49.6986
Monolithic Power Systems Inc.
DC DC CONVERTER 0.6-6V / Non-Isolated PoL Module DC DC Converter 1 Output 0.6 ~ 6V 2A 2.75V - 6V Input
Lowest to $2.3728
Cosel USA, Inc.
DC DC CONVERTER +/-15V / Isolated Module DC DC Converter 2 Output 15V -15V 500mA, 500mA 9V - 18V Input
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess