The RPE-2006RL is a DC-DC converter manufactured by TDK-Lambda Americas Inc. It is designed to provide a regulated output voltage from a DC input voltage. These converters are used in a variety of applications, including industrial, medical, and telecommunications equipment. The RPE-2006RL offers features such as high efficiency, low noise, and protection against overvoltage, overcurrent, and overtemperature conditions. Its compact size and surface-mount package make it suitable for space-constrained applications.
Applications
- Industrial control systems
- Medical equipment
- Telecommunications equipment
- Data communication
- Power supplies
Features
- High efficiency
- Low noise
- Overvoltage protection
- Overcurrent protection
- Overtemperature protection
- Surface mount package
Benefits
- High efficiency reduces power consumption and heat generation.
- Low noise minimizes interference with sensitive circuits.
- Overvoltage protection prevents damage to downstream components.
- Overcurrent protection limits current flow to prevent damage from short circuits.
- Overtemperature protection shuts down the converter to prevent overheating.
- Surface mount package enables automated assembly and reduces board space.
Technical Specifications
The RPE-2006RL operates with a typical input voltage range of 18V to 36V DC and provides a regulated output voltage of typically 5V DC with a maximum output current of around 6A. Efficiency levels are commonly around 90% to 95%, minimizing heat dissipation. Protection features include overvoltage, overcurrent, short circuit, and overtemperature protections. Switching frequency typically falls between 100 kHz and 500 kHz. Packaging is typically a low-profile, surface-mount configuration to save board space and allow for automated assembly. Specific details like input voltage range, output current, isolation voltage, and operating temperature ranges should be verified from the manufacturer's datasheet.