EN
  • EN
  • DE

PIC18LF4320-I/P

Part No PIC18LF4320-I/P
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 8KB FLASH 40DIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 4 Weeks
Features PIC series Microcontroller IC 8-Bit 40MHz 8KB (4K x 16) FLASH 40-PDIP
Manufacturer Microchip Technology
Series PIC® 18F
Package Tube
Core Processor PIC
Core Size 8-Bit
Speed 40MHz
Connectivity I2C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, LVD, POR, PWM, WDT
Number of I/O 36
Program Memory Size 8KB (4K x 16)
Program Memory Type FLASH
EEPROM Size 256 x 8
Supply Voltage 2V ~ 5.5V
Data Converters A/D 13x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Through Hole
Package 40-DIP (0.600", 15.24mm)
Case / Package 40-PDIP
Family Name PIC18LF4320
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Quantity per package 10
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 889718-PIC18LF4320-I/P
Ultra Librarian 3D Model Ultra Librarian PIC18LF4320-I/P CAD Model

Description

Product Overview: PIC18LF4320-I/P

The PIC18LF4320-I/P is a high-performance microcontroller unit (MCU) from Microchip Technology, designed for advanced embedded control applications. This 8-bit microcontroller is based on Microchip's powerful PIC18 architecture and is encapsulated in a 40-pin PDIP (Plastic Dual In-line Package) format, which is suitable for through-hole mounting on printed circuit boards (PCBs).

Key Features

  • Enhanced Flash Memory: The PIC18LF4320-I/P comes with 8KB of flash memory, providing ample space for application code and data storage. Flash memory technology allows for easy program updates and is highly reliable over the device's lifespan.
  • High-Performance RISC CPU: The device features a Reduced Instruction Set Computing (RISC) architecture, which delivers powerful performance with low power consumption, making it ideal for battery-powered and power-sensitive applications.
  • Extended Voltage Range: Operating at a voltage range of 2.0V to 5.5V, this MCU supports a variety of power sources and can adapt to different levels of power supply conditions.
  • Rich Peripheral Set: An array of integrated peripherals includes timers, serial communication modules (USART, SPI, and I²C), 10-bit Analog-to-Digital Converters (ADCs), and more, facilitating complex tasks and connectivity.
  • Flexible Oscillator Structure: The microcontroller supports various oscillator configurations, including external and internal oscillators, providing designers with flexibility in clock sourcing.

Applications

The versatility of the PIC18LF4320-I/P makes it suitable for a wide range of applications, such as:

  • Industrial Control Systems
  • Automotive Applications
  • Consumer Electronics
  • Medical Devices
  • IoT Devices

Programming and Development Support

Microchip provides a comprehensive suite of development tools for the PIC18LF4320-I/P, including integrated development environments (IDEs), in-circuit debuggers, and programmers. The MCU is also supported by Microchip's MPLAB® Code Configurator (MCC) for easy peripheral set-up and code generation, streamlining the development process.

With its robust architecture, extensive feature set, and compatibility with Microchip's development ecosystem, the PIC18LF4320-I/P is an excellent choice for designers looking to develop sophisticated and power-efficient embedded systems.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948
Microchip Technology
Lowest to $3.1721
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.6127 $58.0635
11+ $9.5284 $104.8124
17+ $9.2307 $156.9219
23+ $8.9329 $205.4567
29+ $8.6351 $250.4179
39+ $7.7418 $301.9302
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 888 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess