EN
  • EN
  • DE

RSEL-2003A

Part No RSEL-2003A
Manufacturer TDK-Lambda Americas Inc.
Catalog Power Line Filter Modules
Description LINE FILTER 250VDC/VAC 3A CHASS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer TDK-Lambda
Category Filters Power Line Filter Modules
Packaging  Bulk
Part Status Active
Filter Type Single Phase
Configuration Single Stage
Voltage - Rated DC 250V
Voltage - Rated AC 250V
Applications General Purpose
Approval Agency CSA, EN, UL
Operating Temperature -25°C ~ 85°C
Mounting Type Chassis Mount
Termination Style Quick Connect
Win Source Part Number WS1307478-RSEL-2003A
Ultra Librarian 3D Model Ultra Librarian RSEL-2003A CAD Model

Description

Single Phase EMC/EMI Line Filter 3 A 250V 250V Single Stage Quick Connect

You May Also Be Interested in

ABB Embedded Power
LINE FILTER 75VDC 5A TH / Single Phase EMC/EMI Line Filter 5 A AC Two Stage PC Pins
Need more? Email Us
Schaffner EMC Inc.
LINE FILTER 250VAC 1A TH / PCB-mounting filter
Need more? Email Us
SolaHD
Need more? Email Us
TDK-Lambda Americas Inc.
FILTER 40VDC 20A PCB MOUNT / DC EMC/EMI Line Filter 20 A AC Single Stage PC Pins
Need more? Email Us
TDK-Lambda Americas Inc.
LINE FILTER 250VDC/VAC 20A DIN
Need more? Email Us
Cosel USA, Inc.
Need more? Email Us
Schurter Inc.
FMAD CP FILT 3PH+N 1ST 3A 520VAC / Three Phase (Wye) EMC/EMI Line Filter 3 A 300V, 520VAC 50/60Hz Single Stage Terminal Block
Need more? Email Us
Schaffner EMC Inc.
LINE FILTER 250VAC 1A TH / Ultra Compact EMC Filter
Lowest to $17.8627
Supertex, Inc
High-Voltage EL Lamp Driver
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess