EN
  • EN
  • DE

RWS100B-48

Part No RWS100B-48
Manufacturer TDK-Lambda Americas Inc.
Catalog External/Internal (Off - Board) AC DC Converters
Description AC/DC CONVERTER 48V 100W
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Type Enclosed
Number of Outputs 1
Voltage - Input 85 ~ 265 VAC
Voltage - Output 1 48V
Current - Output 1 2.1 A
Power (Watts) 100W
Applications ITE (Commercial)
Voltage - Isolation 3 kV
Efficiency 87%
Temperature Range - Operating -20°C ~ 70°C (With Derating)
Features Adjustable Output, DC Input Capable, Universal Input
Mounting Type Chassis Mount
Size / Dimension 4.25" L x 3.70" W x 1.54" H (108.0mm x 94.0mm x 39.0mm)
Approval Agency CE
Standard Number -;5;9;7;10;8;3;4;2;3;1;602001;601651;5006;2057;5812;2084;4182;602360;1920;1178;505;3838;4022;2454;3550;454;2622;5926;3689;2608;179;2277;4723;101;1864;2034;1776;601891;966;102;3040;603;602;2647;5879;95;5915;3941;1800;2387;633;4153;2967;3182;1939;602278;3986;1797;1566;2228;2488;1885;2625;166;3178;602236;5151;1866;5276;2725;490;811;602214;5088;3243;5652;1188;555;236;602049;4457;5577;993;277;600330;2858;4078;1736;189;945;68;1261;4008;1597;4106;2351;3473;271;2106;1568;132;285;2956;943;1121;15;1951;2103;237;3989;2309;3647;3544;44;1102;5578;62;2050;281;1470;818;0;111761;111762;107787;111823;131642;107749;111824;131641;91640;91641;91642;91643;107470;107798;107812;111825;111818;137824;111763;111764;111826;94412;111765;111766;81532;98133;1462;66605;66606;66607;66608;66609;66610;66611;13051;66612;13052;13053;44749;50177;38153;56311;29661;39051;46336;56312;39089;46338;37946;29662;83714;66613;42394;54018;38045;44306;83715;50175;74244;69255;83716;67420;83717;83718;38262;69256;83719;59246;66614;66615;66616;67532;67533;66617;131594;60334;60335;124016;57573;66618;66619;60537;60538;26550;60468;60469;98078;98081;98079;93061;122104;122102;122103;98080;38263;128562;41963;13054;13055;19107;83759;83755;83761;131837;83772;83776;83802;82646;94792;94793;94794;83782;102107;83784;83787;83786;94795;94796;102081;102080;131771;131765;87474;131772;131773;102113;102109;102118;102119;102116;102117;99746;102121;80582;122743;131801;131807;131802;131803;131800;131813;99742;131796;131839;131825;131826;131821;131776;131778;131777;131808;131810;131812;131809;99741;131815;88503;131827;131780;131781;131782;131779;131790;131759;99737;131762;131784;131804;131805;88504;131775;131788;131786;131787;131785;99738;131791;131761;131789;131792;131760;88507;131794;131817;131819;131818;99734;131764;131828;131774;131836;131830;131763;131829;99736;128959;131835;131770;115368;131769;131766;131768;131767;115370;115372;109076;131833;131841;126657;81065;81066;81067;81071;81070;81069;81068;103052;81072;81073;98656;98657;13056;105365;90879;109439;90880;90881;90882;90883;90884;90885;90886;90887;87445;80640;128843;80723;93092;106940;111899;111895;111905;111886;111858;111889;111910;88341;81744;95146;111848;81746;81747;111865;60539;112187;66622;13071;13072;13073;13074;53;66623;66624;66625;13075;13076;13077;13078;122406;94173;13079;13080;13081;14341;81745;81748;131583;19332;13130;113061;66626;24503;24504;24505;139355;24506;67426;44857;24507;24508;44858;24509;39459;67508;112522;67427;59690;59691;59692;59693;59694;66627;125024;44871;133979;134399;133980;140459;85329;85330;85328;33304;120594;74547;68306;68307;68267;74632;83307;68308;77191;68269;68293;68309;97832;102270;68271;68292;68272;87626;68295;68294;68296;68297;120817;120865;68299;68298;68273;68300;68303;77194;87978;88348;94955;68302;68274;118894;68275;93779;68305;83308;89954;59695;43581;96395;41164;30218;34284;38204;66631;66632;60245;3922;139369;66649;66650;66651;66652;81198;81199;67509;81200;66653;81201;66654;81202;100940;66655;70044;54738;66656;66657;66659;66660;66661;66658;66662;88177;112524;112525;82805;66667;83026;83025;83022;104009;83027;34969;30295;51884;28391;53303;26587;86406;67442;74356;24191;57481;27643;19295;57380;136969;119782;76768;76769;76286;76767;105055;57917;67414;118484;133173;118486;118482;58811;67534;124827;65472;67573;597
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1544376-RWS100B-48
Ultra Librarian 3D Model Ultra Librarian RWS100B-48 CAD Model

Description

N

You May Also Be Interested in

TDK-Lambda Americas Inc.
AC/DC CONVERTER 3.3V 75W
Need more? Email Us
Delta Electronics
AC/DC CONVERTER 12V 80W
Lowest to $71.6418
TDK-Lambda Americas Inc.
AC/DC CONVERTER 48V 300W
Need more? Email Us
Infineon Technologies
ICE3AR4780VJZ Infineon Technologies AC/DC Converters COOLSET datasheet, inventory, & pricing.
Lowest to $4.3657
Recom Power
AC/DC CONVERTER 15V 130W
Lowest to $24.7389
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 12V 150W
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 27.6V 27.6V 160W
Lowest to $52.9702
TDK-Lambda Americas Inc.
AC/DC CONVERTER 24V 150W
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 5V 24V 12V 73W
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess