ON Semiconductor LA6458M-TE-L-E Audio Amplifiers
The LA6458M-TE-L-E from ON Semiconductor is a high-performance, low-voltage operational amplifier designed to deliver quality audio amplification in a wide range of consumer and professional audio applications. This device is particularly well-suited for portable audio devices, telecommunication systems, and other electronic products where power efficiency and sound quality are of paramount importance.
Featuring a compact SOP-8 package, the LA6458M-TE-L-E is engineered to provide a perfect balance between power consumption and audio performance. Its low-voltage operation, ranging from 2V to 8.6V, makes it ideal for battery-powered devices, ensuring long operational times without compromising on the sound output.
The operational amplifier boasts a high gain-bandwidth product and a low noise design, which results in clear and precise audio reproduction. The device also offers a high slew rate, which ensures that it can handle a wide range of audio frequencies without distortion, making it a versatile choice for a variety of audio processing tasks.
ON Semiconductor has equipped the LA6458M-TE-L-E with multiple internal protection features, including an output short-circuit protection and an internal thermal shut down mechanism. These features protect the device and the overall electronic system from potential damage due to abnormal operating conditions, enhancing the product's reliability and longevity.
In summary, the LA6458M-TE-L-E from ON Semiconductor is an efficient, high-fidelity audio amplifier that offers excellent performance for a wide array of audio applications. Its low power consumption, combined with its robust protection features and high-quality sound output, make it an excellent choice for designers looking to incorporate reliable audio amplification into their products.
For more detailed specifications and application notes, or to request samples, please visit the ON Semiconductor website or contact their sales and support team.