EN
  • EN
  • DE

1-1003745-0

Part No 1-1003745-0
Manufacturer TE Connectivity
Catalog Motion Sensors - Vibration
Description SENSOR VIBRATION
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Sensor Type Vibration
Sensing Range 0Hz ~ 180Hz
Sensitivity 50mV/g
Output Type Voltage
Temperature Range - Operating 0°C ~ 85°C
Case / Package Piezo Film, Cantilever (Wafer)
Mounting Type User Defined
Termination Wire Leads
Package Box
Supply and Demand Status Shortage
Win Source Part Number 1599509-1-1003745-0
Ultra Librarian 3D Model Ultra Librarian 1-1003745-0 CAD Model

Description

N

You May Also Be Interested in

Analog Devices Inc.
Digital Triaxial Vibration Sensor | IC SENSOR DIGITAL TRI VIB 15-MOD
Lowest to $398.5230
Analog Devices Inc.
HIGH FREQ DIGITAL MEMS 3 AXIS AC / Accelerometer, 3 Axis Sensor Digital Chassis Mount Connector
Lowest to $561.1333
Knowles
MIC ACCELEROMETER VIBRATE SENSE
Need more? Email Us
TE Connectivity
SENSOR VIBRATION
Need more? Email Us
Analog Devices Inc.
HIGH FREQ DIGITAL MEMS 1 AXIS (Z / Acceleration Sensor Digital Chassis Mount Connector
Need more? Email Us
TE Connectivity
SENSOR VIBRATION
Need more? Email Us
Omron
SENSOR VIBR 100-170GAL 0.1A GRN
Need more? Email Us
Knowles
ACCELEROMETER
Need more? Email Us
TE Connectivity
SENSOR VIBRATION
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess