EN
  • EN
  • DE
  • IT

103328-5

Part No 103328-5
Manufacturer TE Connectivity
Catalog Circular Connectors - Housings
Description Conn Unshrouded Header HDR 10 POS 2.54mm Solder ST Thru-Hole Automotive Carton
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Approvals CSA
Connector Type Header, Pin, Plug
Contact Current Rating 3 A
Contact Gender Male
Contact Material Bronze
Contact Plating Lead, Nickel, Tin
Contact Shape Square
Contact Style Pin
Current Rating 3 A
Depth 4.88 mm
ELV Non-Compliant
Flammability Rating UL94 V-0
High Speed Serial Data Connector No
High Temperature Housing No
Housing Color Black
Housing Material Thermoplastic
Insulation Resistance 5 GΩ
Keyed No
Lead Length 3.048 mm
Length 12.29 mm
Mating Post Length 5.842 mm
Max Operating Temperature 105 °C
Min Operating Temperature -65 °C
Mount Through Hole
Number of Contacts 10
Number of Positions 10
Number of Rows 2
Orientation Vertical
Packaging Carton
PCB Mounting Orientation Vertical
Pitch 2.54 mm
Radiation Hardening No
RoHS Compliant
Row Spacing 2.54 mm
Termination Through Hole
Win Source Part Number 1206090-103328-5
Categories Circular Connectors - Housings
Manufacturer TE Connectivity
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 103328-5 CAD Model

Description

This TE Connectivity header pin plug connector is designed for use with electronic components such as circular connectors - housings.

  • Pitch: 2.54mm
  • Positions: 10
  • Current Rating: 3A
  • Contact Material: Bronze
  • Housing Material: Thermoplastic
  • Mounting Type: Through-Hole
  • Color: Black
  • RoHS: Compliant
  • Approval: CSA
  • Description: The product is ideal for electronic components that require a reliable and efficient connection.

You May Also Be Interested in

TE Connectivity
CONN PLG HSG FMALE 1POS INLINE / 1 (Power) Position Circular Connector Plug Housing Free Hanging (In-Line)
Need more? Email Us
TE Connectivity
CONN RCPT HSG FMALE 47POS PNL MT / 47 Position Circular Connector Receptacle Housing Panel Mount Dust Cap
Need more? Email Us
TE Connectivity
CONN RCPT HSNG MALE 21POS PNL MT
Lowest to $28.5435
TE Connectivity
CONN PLUG HSG MALE 14POS INLINE / 14 Position Circular Connector Plug Housing Free Hanging (In-Line) Coupling Nut
Need more? Email Us
TE Connectivity
CONN PLUG HSNG MALE 47POS INLINE
Lowest to $30.6230
TE Connectivity
CONN PLUG HSNG FMALE 2POS INLINE / 2 Position Circular Connector Plug Housing Free Hanging (In-Line) Coupling Nut
Lowest to $1.8052
TE Connectivity
CONN RCPT HSNG MALE 4POS PNL MNT / 4 Position Circular Connector Receptacle Housing Panel Mount
Need more? Email Us
TE Connectivity
CONN RCPT HSNG MALE 21POS PNL MT
Lowest to $25.7546
TE Connectivity
CONN PLUG HSG MALE 3POS INLINE / 3 (Power) Position Circular Connector Plug Housing Free Hanging (In-Line) Coupling Nut
Lowest to $8.4609

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess