EN
  • EN
  • DE

104481-4

Part No 104481-4
Manufacturer TE Connectivity
Catalog Rectangular Connectors
Description CONN SOCKET 28-32AWG 30AU CRIMP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Connectors, Interconnects
Manufacturer TE Connectivity AMP Connectors
Packaging Reel - TR
Status Active
Pin or Socket Socket
Contact Termination Crimp
Wire Gauge 28-32 AWG
Contact Finish Gold
Contact Finish Thickness 30μin (0.76μm)
Win Source Part Number 1000845-104481-4
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 104481-4 CAD Model

Description

The 104481-4 is a robust and reliable rectangular connector manufactured by TE Connectivity. This connector is designed for demanding applications requiring secure and durable connections, offering excellent performance in harsh environments. The rectangular design provides a high density of contacts, maximizing space efficiency without compromising signal integrity.

Applications:

  • Industrial automation equipment: Provides reliable connections in control systems, sensors, and actuators.
  • Aerospace and defense systems: Used in avionics, communication systems, and military vehicles.
  • Telecommunications infrastructure: Connects various components in network switches, routers, and base stations.
  • Medical equipment: Ensures secure and stable connections in diagnostic and therapeutic devices.
  • Transportation systems: Employed in railway signaling, automotive control units, and marine electronics.

Features:

  • High contact density: Maximizes the number of connections in a small footprint.
  • Durable construction: Withstands vibration, shock, and temperature variations.
  • Polarization features: Ensures correct mating and prevents misconnections.
  • Robust locking mechanism: Provides a secure and reliable connection.
  • Wide operating temperature range: Suitable for use in extreme environments.

Benefits:

  • Reliable signal transmission: Minimizes signal loss and ensures consistent performance.
  • Space-saving design: Allows for efficient use of board space.
  • Easy installation and maintenance: Simplifies assembly and reduces downtime.
  • Long service life: Provides a cost-effective solution with minimal maintenance requirements.
  • Versatile application: Suitable for a wide range of industries and applications.

The 104481-4 connector typically features a housing made from high-strength materials, such as thermoplastic or metal, to withstand harsh environments. The contacts are often gold-plated to ensure excellent conductivity and resistance to corrosion. The connector is designed for easy termination using various methods, including crimping, soldering, or insulation displacement. It meets industry standards for performance and safety, ensuring compatibility and reliability. Its rugged construction and high-performance capabilities make it a preferred choice for critical applications where dependable connectivity is essential.

You May Also Be Interested in

CJT Connectors
Connector Header 3 position 2.54mm Pitch
Lowest to $0.1310
Sumitomo Electric
Board Spacers, Stackers (Board to Board) RoHS
Lowest to $2.0166
CJT Connectors
Connector Header 3 position 2mm Pitch
Lowest to $0.0271
JILIN SINO-MICROELECTRONICS CO., LTD.
Connector IDC Header Through Hole 20 position 2.54mm
Lowest to $0.1246
CJT Connectors
Connector Header 8 position 3.96mm Pitch
Lowest to $0.1485
Harwin Inc.
CONN SIL HDR SLOT 20POS TIN
Need more? Email Us
Nextronics Engineering Corp.
Connector IDC Header Through Hole 10 position 2.54mm
Lowest to $0.3725
JST Sales America Inc.
Connector Header 3 position 2.5mm Pitch 3A Through Hole -25℃~+85℃
Lowest to $0.0583
Sumitomo Electric
Board Spacers, Stackers (Board to Board) RoHS
Lowest to $0.0411

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess