EN
  • EN
  • DE

134540-1

Part No 134540-1
Manufacturer TE Connectivity
Catalog Terminals - Wire Splice Connectors
Description CONN SPLICE 14-16 AWG CRIMP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Terminal Type Butt Splice, Inline, Individual Openings
Number of Wire Entries 2
Termination Crimp
Wire Gauge 14-16 AWG (1.0~2.6mm²)
Insulation Non-Insulated
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1635148-134540-1
Ultra Librarian 3D Model Ultra Librarian 134540-1 CAD Model

Description

N

You May Also Be Interested in

TE Connectivity
CONN SPLICE 12-22 AWG CRIMP
Need more? Email Us
TE Connectivity
CONN SPLICE 20-24 AWG CRIMP
Need more? Email Us
3M
CONN SPLICE 10-12 AWG CRIMP
Need more? Email Us
TE Connectivity
CONN SPLICE 10-12 AWG CRIMP
Need more? Email Us
TE Connectivity
CONN SPLICE 16-22 AWG CRIMP
Need more? Email Us
TE Connectivity
CONN SPLICE 14-16 AWG CRIMP
Need more? Email Us
TE Connectivity
CONN SPLICE 4 AWG CRIMP
Need more? Email Us
WAGO Corporation
MICRO PUSHWIRE 243 SERIES; 4-CON
Lowest to $0.5571
TE Connectivity
CONN INLINE 250 MCM CRIMP
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess