EN
  • EN
  • DE
  • IT

1418844-3

Part No 1418844-3
Manufacturer TE Connectivity
Catalog Rectangular Connectors
Description CONN SOCKET 22-23AWG CRIMP SILVR / Socket Contact Silver 22-23 AWG Crimp
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts
Mfr TE Connectivity AMP Connectors
Series MCON
Package Tape & Reel (TR)
Product Status Active
Type -
Pin or Socket Socket
Contact Termination Crimp
Wire Gauge 22-23 AWG
Contact Finish Silver
Contact Finish Thickness 78.7µin (2.00µm)
Base Product Number 1418844
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8536.90.4000
Win Source Part Number 1363293-1418844-3
Ultra Librarian 3D Model Ultra Librarian 1418844-3 CAD Model

Description

The TE Connectivity AMP Connectors 1363293-1418844-3 is a rectangular connector contact from TE Connectivity AMP Connectors.

  • Series: MCON
  • Wire Gauge: 22-23 AWG
  • Contact Termination: crimp
  • Contact Finish: silver
  • Contact Finish Thickness: 78.7μm
  • Packaging: tape & reel (TR)
  • Status: active
  • MSL Level: 1
  • HTSUS Code: 8536.90.4000
  • ECCN: EAR99
  • Pin or Socket Type: socket

You May Also Be Interested in

TE Connectivity
CAVITY PLUG 2.5MM SYST DIA 5.4MM / Connector Plug, Sealing For MCP Series
Lowest to $0.0494
TE Connectivity
CONN SOCKET 18AWG CRIMP TIN / Socket Contact Tin 18 AWG Crimp Power
Need more? Email Us
TE Connectivity
CONN SOCKET 20-24AWG CRIMP GOLD / Socket Contact Gold 20-24 AWG Crimp Stamped
Lowest to $0.1121
Amphenol
CONN HEADER VERT 6POS 2.54MM / Connector Header Through Hole 6 position 0.100" (2.54mm)
Lowest to $0.7568
TE Connectivity
CONN PIN 16-18AWG CRIMP TIN / Pin Contact Tin 16-18 AWG Crimp
Need more? Email Us
TE Connectivity
CONN SOCKET 14-16AWG CRIMP GOLD / Socket Contact Gold 14-16 AWG Crimp
Need more? Email Us
TE Connectivity
CONN PLUG HSG 4POS / 4 Rectangular Connectors - Housings Plug
Lowest to $2.1645
TE Connectivity
CONN PLUG 18POS IDC 28AWG TIN / 18 Position Rectangular Plug Connector IDC Tin 28 AWG
Lowest to $1.9034
TE Connectivity
CONN STRAIN RELIEF ENCLOSE 15POS / Connector Strain Relief For Universal MATE-N-LOK Series
Lowest to $1.5600

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.4211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess