EN
  • EN
  • DE

1473149-4

Part No 1473149-4
Manufacturer TE Connectivity
Catalog Memory Connectors - Inline Module Sockets
Description CONN SKT SODIMM 200POS R/A SMD / 200 Position SODIMM DDR2 SDRAM Socket Surface Mount
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects - Memory Connectors - Inline Module Sockets
Mfr TE Connectivity
Package Tray
Product Status Active
Connector Style SODIMM
Number of Positions 200
Memory Type DDR2 SDRAM
Mounting Type Surface Mount
Insertion Angle 25° Angle
Features Board Guide, Latches
Mounting Feature Normal, Standard - Top
Card Thickness 0.039" (1.00mm)
Height 0.205" (5.20mm)
Contact Finish Gold
Contact Finish Thickness Flash
Base Product Number 1473149
Standard Package 20 pcs
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8536.69.4040
Win Source Part Number 848153-1473149-4
Ultra Librarian 3D Model Ultra Librarian 1473149-4 CAD Model

Description

The 848153-1473149-4 is a SODIMM inline module socket connector designed for memory connectors.

  • Positions: 200
  • Features: Board Guide, Latches
  • Contact Finish: Gold
  • Finish Thickness: Flash
  • Mounting Type: Surface Mount
  • Standard Package: 20 pieces
  • Card Thickness: 0.039 inches (1.00mm)
  • Memory Type: DDR2 SDRAM
  • Height: 0.205 inches (5.20mm)
  • Manufacturer: TE Connectivity
  • Product Status: Active
  • Mounting Configuration: Normal/Top
  • MSL Level: 1 (unlimited)
  • HTSUS code: 8536.69.4040

You May Also Be Interested in

TE Connectivity
DDR1 DDR2 SODIMM SOCKET 0.6mm PITCH 200POS 9.2mm HEIGHT STANDARD TYPE | CONN SKT SODIMM 200POS R/A SMD
Lowest to $5.1793
TE Connectivity
DDR1&DDR2 SODIMM SOCKET 0.6MM PITCH 200POS STANDARD PROFILE STANDARD TYPE | CONN SKT SODIMM 200POS R/A SMD
Lowest to $3.7534
TE Connectivity
DDR3 DIMM Sockets | CONN SKT SODIMM 204POS SMD
Need more? Email Us
Amphenol FCI
DDR II 0.6mm PITCH 200 POS REVERSE TYPE ASSY | CONN SKT SODIMM 200POS SMD REV
Need more? Email Us
Molex, LLC
1.27mm (.050) Pitch DIMM 8-Byte Socket, Low Profile (25°), Multi-Key, with Beveled Metal Pins and Plastic Peg, Right Function Key, 3.18mm (.125) Tail Length | CONN SKT DIMM 168POS PCB
Need more? Email Us
TE Connectivity
CONN SKT SODIMM 204POS SMD REV
Lowest to $6.5616
TE Connectivity
CONN SKT SODIMM 204POS SMD REV
Lowest to $4.6736
TE Connectivity
CONN SKT SIMM 72POS R/A SMD
Need more? Email Us
TE Connectivity
DDR1 DDR2 SODIMM SOCKET 0.6MM PITCH 200POS 9.2MM HEIGHT STANDARD TYPE | CONN SKT SODIMM 200POS R/A SMD
Lowest to $6.2166

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.7145 $51.8595
26+ $3.8683 $100.5758
41+ $3.7474 $153.6434
56+ $3.6265 $203.0840
72+ $3.5056 $252.4032
96+ $3.1430 $301.7280
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,650 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess