EN
  • EN
  • DE

87587-2059

Part No 87587-2059
Manufacturer Molex, LLC
Catalog Memory Connectors - Inline Module Sockets
Description 1.27mm (.050) Pitch DIMM 8-Byte Socket, Low Profile (25°), Multi-Key, with Beveled Metal Pins and Plastic Peg, Right Function Key, 3.18mm (.125) Tail Length | CONN SKT DIMM 168POS PCB
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Connectors, Interconnects
Manufacturer Molex
Packaging Tray
Status Obsolete
Connector Style DIMM
Number of Positions 168
Memory Type DRAM
Standards MO-161
Mounting Style Through Hole, 25° Angle
Features Board Guide, Board Lock, Latches
Mounting Feature Normal, Standard - Top
Contact Finish Gold
Contact Finish Thickness 15.0μin (0.38μm)
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1134050-87587-2059
Manufacturer Homepage www.molex.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 87587-2059 CAD Model

Description

The Molex 1134050-87587-2059 is a DIMM connector.

  • Positions: 168
  • Application: DRAM memory modules
  • Angle: 25°
  • Mounting: Through-hole
  • Features: Board guides, board locks, and latches
  • Popularity: Medium
  • Supply and Demand: Balanced
  • Status: Obsolete

You May Also Be Interested in

TE Connectivity
DDR3 DIMM Sockets | CONN SKT SODIMM 204POS SMD
Lowest to $1.4005
Molex, LLC
1.27mm (.050") Pitch DDR DIMM Socket, Vertical, Press-fit, 2.5V Voltage Keys (Left),4.30mm (.169") Tail Length, 0.38μm (15μ") Gold (Au) Selective Plating, Black Latches,184 Circuits, Leadfree | CONN SKT DIMM 184POS PCB
Need more? Email Us
TE Connectivity
DDR1&DDR2 SODIMM SOCKET 0.6MM PITCH 200POS STANDARD PROFILE STANDARD TYPE | CONN SKT SODIMM 200POS R/A SMD
Lowest to $4.5360
Amphenol
CONN SKT RDIMM 240POS SMD / 240 Position RDIMM DDR3 SDRAM Socket Surface Mount
Need more? Email Us
TE Connectivity
CONN SKT SODIMM 204POS SMD REV / 204 Position SODIMM DDR3 SDRAM Socket Surface Mount, 25° Angle
Lowest to $3.0870
Molex, LLC
1.27mm (.050) Pitch DIMM 8-Byte Socket, Low Profile (25°), Multi-Key, with Beveled Metal Pins and Plastic Peg, Right Function Key, 3.18mm (.125) Tail Length | CONN SKT DIMM 168POS PCB
Need more? Email Us
TE Connectivity
CONN SKT SODIMM 200POS R/A SMD / 200 Position SODIMM DDR2 SDRAM Socket Surface Mount, Right Angle
Lowest to $10.5067
TE Connectivity
CONN SKT SODIMM 204POS SMD
Lowest to $12.1609
TE Connectivity
CONN SKT SODIMM 204POS SMD REV
Lowest to $6.5616

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess