EN
  • EN
  • DE

781250001

Part No 781250001
Manufacturer Molex, LLC
Catalog Memory Connectors - Inline Module Sockets
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Molex, LLC
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 814576-781250001
Ultra Librarian 3D Model Ultra Librarian 781250001 CAD Model

Description

The 781250001 is an inline memory module socket manufactured by Molex, LLC. It is designed to provide a reliable and secure connection for memory modules in a variety of electronic devices. This socket is specifically engineered to meet the demands of high-speed data transfer and robust mechanical performance.

Applications

  • Desktop Computers
  • Server Systems
  • Industrial PCs
  • Networking Equipment
  • Embedded Systems

Features

  • High-Reliability Contacts
  • Durable Construction
  • Polarization Key
  • Retention Latches
  • Surface Mount Technology (SMT) Compatibility

Benefits

  • Ensured Data Integrity through reliable connections
  • Long-lasting performance even with frequent module changes
  • Prevention of incorrect module insertion due to polarization key
  • Secure module retention provided by robust latches
  • Simplified assembly with SMT compatibility

Specifications

The 781250001 memory socket is constructed from high-quality materials to ensure durability and longevity. It features precisely engineered contacts that provide low contact resistance and high signal integrity. The socket's design includes a polarization key to prevent incorrect insertion of the memory module, reducing the risk of damage. Retention latches securely hold the memory module in place, protecting against accidental disconnections. The socket is designed for surface mount technology (SMT), allowing for automated assembly and precise placement on the PCB. Refer to the Molex datasheet for detailed specifications including dimensions, materials, electrical characteristics, and mounting instructions. The socket supports industry-standard memory module types such as DDR4, DDR5, or earlier generations depending on the specific configuration. It is designed to meet stringent industry standards for reliability and performance.

You May Also Be Interested in

TE Connectivity
CONN SKT SODIMM 204POS SMD REV
Lowest to $4.6736
TE Connectivity
CONN SKT SODIMM 204POS SMD
Lowest to $12.1609
Molex, LLC
Need more? Email Us
Amphenol FCI
DDR II 0.6mm PITCH 200 POS STANDARD TYPE ASSY | CONN SKT SODIMM 200POS SMD
Lowest to $7.0685
Molex, LLC
0.60mm (.024) Pitch miniDIMM DDR3 Socket, Surface Mount, Right Angle, 1.5V Key, 244 Circuits, Lead-free | CONN SKT MINIDIMM 244POS R/A SMD
Lowest to $19.8290
Molex, LLC
DDR4 MINI DIMM VT SMT .76AULF 28
Need more? Email Us
TE Connectivity
CONN SKT SODIMM 204POS SMD REV / 204 Position SODIMM DDR3 SDRAM Socket Surface Mount, 25° Angle
Lowest to $3.0870
Molex, LLC
1.27mm (.050) Pitch DIMM 8-Byte Socket, Low Profile (25°), Multi-Key, with Beveled Metal Pins and Plastic Peg, Right Function Key, 3.18mm (.125) Tail Length | CONN SKT DIMM 168POS PCB
Need more? Email Us
TE Connectivity
CONN SKT SIMM 72POS R/A SMD
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess