EN
  • EN
  • DE

1551246-2

Part No 1551246-2
Manufacturer TE Connectivity
Catalog Contacts, Spring Loaded and Pressure
Description CONN SPRING MOD 10POS SMD / 10 Position Spring Compression Contact, Non-Gendered Connector Surface Mount
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects>Rectangular Connectors>Spring Loaded
Manufacturer TE Connectivity AMP Connectors
Packaging Reel - TR
Product Status Obsolete
Connector Type Compression Contact, Non-Gendered
Number of Contacts 10
Pitch 0.055" (1.40mm)
Number of Rows 2
Mounting Surface Mount
Material Copper Alloy
Contact Finish Gold
Contact Finish Thickness 19.7µin (0.50µm)
Base Product Number 1551246
RoHS Status RoHS Compliant
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8536.69.4040
Other Part Number A107899TR,15512462,A107899DKR,-1551246-2-SI,A107899CT
Standard Package 2,500
Win Source Part Number 1332110-1551246-2
Ultra Librarian 3D Model Ultra Librarian 1551246-2 CAD Model

Description

The TE Connectivity AMP Connectors 1332110-1551246-2 is a rectangular connector that belongs to the spring-loaded connectors category.

  • Contact Type: Compression Contact, Non-Gendered
  • Pitch: 0.055" (1.40mm)
  • Contacts: 10
  • Mounting Type: Surface Mount
  • Contact Finish: Gold
  • Contact Finish Thickness: 19.7µin (0.50µm)
  • Product Status: Obsolete
  • RoHS Compliant: Yes

You May Also Be Interested in

Mill-Max Manufacturing Corp.
CONTACT SPRING LOADED SMD GOLD
Need more? Email Us
Molex, LLC
CONN SPRING BATTERY 4POS R/A SMD / 4 Position Spring Battery Contact Connector Surface Mount, Right Angle
Lowest to $1.1789
Bourns Inc.
CONN SPRING MOD MALE 2POS SMD / 2 Position Spring Compression Contact, Male Connector Surface Mount
Lowest to $1.1789
Mill-Max Manufacturing Corp.
CONTACT SPRING LOADED SMD GOLD
Need more? Email Us
Shenzhen Xinyangze Electronics Co., Ltd.
Pogo Pin 1 Position 12.5mm Length 1A 12V Through Hole
Lowest to $0.6657
Mill-Max Manufacturing Corp.
CONTACT SPRING LOADED IN-LINE
Need more? Email Us
Mill-Max Manufacturing Corp.
CONTACT SPRING LOADED SMD GOLD
Need more? Email Us
Preci-Dip
CONTACT SPRING LOADED SMD GOLD
Need more? Email Us
AVX Corp/Kyocera Corp
CONTACT SPRING LOADED SMD GOLD
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.7782 $58.3650
185+ $0.6385 $118.1225
285+ $0.6186 $176.3010
390+ $0.5987 $233.4930
500+ $0.5787 $289.3500
670+ $0.5188 $347.5960
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 21,210 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess