EN
  • EN
  • DE

1589461-3

Part No 1589461-3
Manufacturer TE Connectivity
Catalog D - Sub Connectors
Description Conn Rectangular PL 51 POS 0.64mm Solder ST Thru-Hole Package
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Connector Type Pin, Plug
Contact Material Brass
Contact Plating Lead, Tin
Contact Shape Round
Contact Style Pin
ELV Non-Compliant
Gender Male
Height 7.5184 mm
Housing Color Natural
Housing Material Aluminium
Length 37.0459 mm
Mating Retention With
Mount Through Hole
Number of Contacts 51
Number of Positions 51
Number of Rows 1
Orientation Vertical
PCB Mount Alignment Without
PCB Mounting Orientation Vertical
PCB Mount Retention Without
Pitch 635 µm
Preloaded Yes
RoHS Non-Compliant
Tail Length 2.29 mm
Termination Solder
Win Source Part Number 984685-1589461-3
Categories D - Sub Connectors
Manufacturer TE Connectivity
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 1589461-3 CAD Model

Description

The 984685-1589461-3 is a pin plug connector from TE Connectivity. The TE Connectivity 984685-1589461-3 is a pin plug connector.

  • Positions: 51
  • Pitch: 635 µm
  • Rows: single-row
  • Termination: solder
  • Contact Material: brass
  • Contact Plating: lead and tin
  • Housing Material: aluminum
  • Housing Color: natural
  • Height: 7.5184 mm
  • Length: 37.0459 mm
  • Orientation: vertical
  • Category: D-sub connectors
  • RoHS Compliant: Yes

You May Also Be Interested in

ITT Cannon, LLC
MICRO M6 SLOT HD JACKS H/P
Need more? Email Us
HARTING
KNURLED LOCKING SCREW M3
Need more? Email Us
HARTING
DSUB S.LOCK UNC/M3
Need more? Email Us
ITT Cannon, LLC
CONN JACKSCREW LP ALLEN 4-40
Need more? Email Us
3M
CONN JACKSOCKET M2.5/M2 0.41\
Need more? Email Us
HARTING
SHORT LOCKING SCREW M3
Need more? Email Us
HARTING
DSUB SCREW-LOCK FE M3/M3
Need more? Email Us
Amphenol CONEC
CONN DSUB LOCKBOLT FOR SLIDELOCK
Need more? Email Us
Phoenix Contact
OPTIONAL FIXING SCREW, SHORT
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess