EN
  • EN
  • DE

1734098-7

Part No 1734098-7
Manufacturer TE Connectivity
Catalog Unclassified
Description CONN RCPT 68POS STR IDC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Connectors
Estimated Pruduction Lead Time 16 Weeks
Features 68 Position Receptacle Connector - Free Hanging (In-Line) IDC
Manufacturer TE Connectivity
Series CHAMP .050 I
Package Tube
Mounting Free Hanging (In-Line)
Family Name 1734098
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8536.69.4040
Other Part Number 17340987, 1734098-7-ND, A97696, -1734098-7-SI, 2266-1734098-7
Quantity per package 50
Popularity High
Supply and Demand Status Balance
Win Source Part Number 905500-1734098-7
Ultra Librarian 3D Model Ultra Librarian 1734098-7 CAD Model

Description

The TE Connectivity CHAMP .050 I series 68 Position Receptacle Connector is a free hanging (in-line) IDC connector that is a popular choice for electronic applications.

  • Mounting Type: Free Hanging (In-Line)
  • Package: Tube
  • Family: 1734098
  • Category: Connectors
  • ECCN: EAR99
  • Popularity: 75%
  • Supply and Demand Status: Balanced
  • Quantity per Package: 50
  • MSL Level: 1
  • Estimated Production Lead Time: 16 weeks
  • HTSUS Code: 8536.69.4040
  • Other Part Numbers: 17340987, 1734098-7-ND, A97696, -1734098-7-SI, and 2266-1734098-7

You May Also Be Interested in

Others
Lowest to $0.5454
Others
Need more? Email Us
Others
FLATPACK RELAY
Lowest to $14.8066
Others
Lowest to $10.5937
Others
Need more? Email Us
Others
Lowest to $0.1640
Others
Need more? Email Us
Others
Lowest to $0.2657
Others
Lowest to $6.4772

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.0740 $52.9620
30+ $3.3428 $100.2840
47+ $3.2383 $152.2001
64+ $3.1339 $200.5696
83+ $3.0294 $251.4402
111+ $2.7160 $301.4760
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,530 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess