EN
  • EN
  • DE

1734101-7

Part No 1734101-7
Manufacturer TE Connectivity
Catalog D - SUB, D - SHAPED connectors
Description CONN BTB RCPT 68POS VERT SOLDER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects - D-Sub, D-Shaped Connectors - Centronics Connectors
Mfr TE Connectivity
Series CHAMP .050 I
Package Tube
Product Status Active
Connector Style Outer Shroud Contacts
Connector Type Receptacle
Number of Positions 68
Number of Rows 2
Mounting Type Through Hole
Termination Solder
Type Board to Board
Features Board Guide, Board Lock
Contact Finish Gold
Contact Finish Thickness Flash
Base Product Number 1734101
Standard Package 54 pcs
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8536.69.4040
Win Source Part Number 854150-1734101-7
Ultra Librarian 3D Model Ultra Librarian 1734101-7 CAD Model

Description

The CHAMP .050 I series from TE Connectivity offers a range of D-sub connectors, including the 854150-1734101-7 receptacle connector. Overall, the 854150-1734101-7 receptacle connector is an active product from TE Connectivity and is suitable for board-to-board applications.

  • Series: CHAMP .050 I
  • Connector Type: Receptacle
  • Application: Board-to-board
  • Positions: 68
  • Features: Board guide and board lock
  • Rows: 2
  • Termination: Solder
  • Contact Finish: Gold
  • Contact Finish Thickness: Flash
  • Package: Tube
  • Quantity per Tube: 54 pieces
  • ECCN: EAR99
  • MSL Level: 1 (unlimited shelf life)
  • REACH Status: Undefined
  • HTSUS code: 8536.69.4040
  • Status: Active

You May Also Be Interested in

Hirose Electric Co Ltd
CONN BTB RCPT 40POS R/A SOLDER / 40 Position Receptacle Connector Board to Board Through Hole, Right Angle Solder
Lowest to $2.9634
TE Connectivity
CONN D-SUB HOUSING PLUG 50POS / Plug for Male Contacts Housing D-Sub Connector 50 Position
Lowest to $25.1437
3M
3M SHRUNK DELTA RIBBON (SDR) CON
Lowest to $14.8391
3M
MINI D RIBBON 50 CONTACT
Lowest to $8.9803
3M
CONN PLUG 50POS R/A SOLDER
Need more? Email Us
3M
CONN RCPT 26POS PCB SOLDER
Lowest to $20.2843
TE Connectivity
CONN PLUG 24POS PNL MNT IDC
Lowest to $18.5172
3M
CONN RCPT 20POS VERT SOLDER
Lowest to $10.7607
TE Connectivity
CONN PLUG 50POS STR IDC
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.5505 $58.9545
22+ $5.3747 $118.2434
34+ $5.2067 $177.0278
46+ $5.0388 $231.7848
60+ $4.8709 $292.2540
80+ $4.3670 $349.3600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,380 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess